3M Headers & Wire Housings N3440-5202RB

Description
3M Four-Wall Header, 3000 Series, N3440
Request a Quote Datasheet
Description
3M Four-Wall Header, 3000 Series, N3440
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - N3440-5202RB - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
N3440-5202RB
Headers & Wire Housings N3440-5202RB
3M Four-Wall Header, 3000 Series, N3440

3M Four-Wall Header, 3000 Series, N3440

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1041054-N3440-5202RB - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1041054-N3440-5202RB
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1041054-N3440-5202RB
Win Source Part Number: 1041054-N3440-5202RB Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: 3000 Number of Positions: 30 Features: Keying Slot, Mounting Flange Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Lock/Eject Hooks, Short Package: Bulk Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Standard Package: 250 Insulation Material: Polycyclohexylenedim ethylene Terephthalate (PCT), Polyester, Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 200.0µin (5.08µm) Insulation Color: Black Mounting Type: Through Hole, Right Angle Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.112" (2.84mm) Insulation Height: 0.340" (8.64mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 105°C Contact Length - Mating: 0.240" (6.10mm) Alternative Parts (Cross-Reference): 70247-3051; N3440-5002RB; TSW-115-08-L-D-RA; 76383-315LF; 90130-3230; TST-115-04-G-D-RA80- 4000-3177-1; 80400031771; N3440-5202 RB; N3440-5202RB.; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.75A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: 3M Other Names: N3440-5502RB-ND,5111 1627693,51119920345, 00051119920345,80001 211988,5111992034,51 11162769,N3440-5502R B,05111162769,051119 92034,7010303840,XP7 00003773,00051111627 693,80400031771,N344 05202RB,MHR30S Base Product Number: N3440

Win Source Part Number: 1041054-N3440-5202RB
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: 3000
Number of Positions: 30
Features: Keying Slot, Mounting Flange
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Latch Lock/Eject Hooks, Short
Package: Bulk
Contact Material: Copper Alloy
Material Flammability Rating: UL94 V-0
Standard Package: 250
Insulation Material: Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30.0µin (0.76µm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 200.0µin (5.08µm)
Insulation Color: Black
Mounting Type: Through Hole, Right Angle
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.112" (2.84mm)
Insulation Height: 0.340" (8.64mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 105°C
Contact Length - Mating: 0.240" (6.10mm)
Alternative Parts (Cross-Reference): 70247-3051; N3440-5002RB; TSW-115-08-L-D-RA; 76383-315LF; 90130-3230; TST-115-04-G-D-RA80-4000-3177-1; 80400031771; N3440-5202 RB; N3440-5202RB.;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.75A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: 3M
Other Names: N3440-5502RB-ND,51111627693,51119920345,00051119920345,80001211988,5111992034,5111162769,N3440-5502RB,05111162769,05111992034,7010303840,XP700003773,00051111627693,80400031771,N34405202RB,MHR30S
Base Product Number: N3440

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category IC Interconnect Components IC Interconnect Components
Product Number N3440-5202RB 1041054-N3440-5202RB
Product Name Headers & Wire Housings Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers IC Headers
Mounting Through-Hole; Through Hole, Right Angle
Current Rating 1.75 amps
Unlock Full Specs
to access all available technical data

Similar Products

Micro SD Card PCB Mount Socket -  - Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type Micro SD Card
Mounting Through-Hole
View Details
Headers & Wire Housings - 103311-5 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - G125-FV11605F3P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
DDR4 SMT - 10147563-1501J13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details