3M Headers & Wire Housings N3428-5202RB

Description
3M Four-Wall Header, 3000 Series, N3428
Request a Quote Datasheet
Description
3M Four-Wall Header, 3000 Series, N3428
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - N3428-5202RB - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
N3428-5202RB
Headers & Wire Housings N3428-5202RB
3M Four-Wall Header, 3000 Series, N3428

3M Four-Wall Header, 3000 Series, N3428

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1332335-N3428-5202RB - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1332335-N3428-5202RB
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1332335-N3428-5202RB
Manufacturer: 3M Win Source Part Number: 1332335-N3428-5202RB Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Bulk Number of Positions: 20 Features: Keying Slot, Mounting Flange Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Lock/Eject Hooks, Short Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Standard Package: 300 Mounting: Through Hole, Right Angle Insulation Material: Polycyclohexylenedim ethylene Terephthalate (PCT), Polyester, Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 200.0µin (5.08µm) Insulation Color: Black Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.112" (2.84mm) Insulation Height: 0.340" (8.64mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 105°C Contact Length - Mating: 0.240" (6.10mm) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.75A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 80400031656,51119948 615,51111627570,5111 994861,80001137571,0 0051119948615,XP7000 03658,N3428-5502RB-N D,5111162757,7000057 649,N3428-5502RB,051 11162757,05111994861 ,N3428-5202RB-ND,N34 285202RB,00051111627 570,MHR20S Base Product Number: N3428 RoHS Status: ROHS3 Compliant

Manufacturer: 3M
Win Source Part Number: 1332335-N3428-5202RB
Category: Connectors, Interconnects>Rectangular Connectors>Headers, Male Pins
Packaging: Bulk
Number of Positions: 20
Features: Keying Slot, Mounting Flange
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Latch Lock/Eject Hooks, Short
Contact Material: Copper Alloy
Material Flammability Rating: UL94 V-0
Standard Package: 300
Mounting: Through Hole, Right Angle
Insulation Material: Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30.0µin (0.76µm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 200.0µin (5.08µm)
Insulation Color: Black
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.112" (2.84mm)
Insulation Height: 0.340" (8.64mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 105°C
Contact Length - Mating: 0.240" (6.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.75A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 80400031656,51119948615,51111627570,5111994861,80001137571,00051119948615,XP700003658,N3428-5502RB-ND,5111162757,7000057649,N3428-5502RB,05111162757,05111994861,N3428-5202RB-ND,N34285202RB,00051111627570,MHR20S
Base Product Number: N3428
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Headers, Male Pins - N3428-5202RB - ODG (Origin Data Global)
Shenzhen, China
Headers, Male Pins
N3428-5202RB
Headers, Male Pins N3428-5202RB
CONN HEADER R/A 20POS 2.54MM

CONN HEADER R/A 20POS 2.54MM

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number N3428-5202RB 1332335-N3428-5202RB N3428-5202RB
Product Name Headers & Wire Housings Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Headers, Male Pins
Product Type IC Headers IC Headers IC Headers; Header
RoHS Compliant RoHS Compliant
Mounting Through Hole, Right Angle Through-Hole; Solder; Through Hole, Right Angle
Current Rating 1.75 amps 1.75 amps
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

775 Series CSP/FBGA Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 300 milliohms
Operating Temperature 150 C (302 F)
View Details
DDR4 SMT - 10152535-0351K13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details
DIL Sockets - 1831563 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-061-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details