3M Headers & Wire Housings N3314-6302RB

Description
3M Four-Wall Header, 3000 Series, N3314
Request a Quote Datasheet
Description
3M Four-Wall Header, 3000 Series, N3314
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - N3314-6302RB - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
N3314-6302RB
Headers & Wire Housings N3314-6302RB
3M Four-Wall Header, 3000 Series, N3314

3M Four-Wall Header, 3000 Series, N3314

Buy Now
Headers, Male Pins - N3314-6302RB - ODG (Origin Data Global)
Shenzhen, China
Headers, Male Pins
N3314-6302RB
Headers, Male Pins N3314-6302RB
CONN HEADER VERT 14POS 2.54MM

CONN HEADER VERT 14POS 2.54MM

Supplier's Site Datasheet
Header, Straight, L/latch, 14Way; Pitch Spacing 3M - 97K6731 - Newark, An Avnet Company
Chicago, IL, United States
Header, Straight, L/latch, 14Way; Pitch Spacing 3M
97K6731
Header, Straight, L/latch, 14Way; Pitch Spacing 3M 97K6731
HEADER, STRAIGHT, L/LATCH, 14WAY; Pitch Spacing:2.54mm; No. of Contacts:14Contacts; Gender:Header; Product Range:3000 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

HEADER, STRAIGHT, L/LATCH, 14WAY; Pitch Spacing:2.54mm; No. of Contacts:14Contacts; Gender:Header; Product Range:3000 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number N3314-6302RB N3314-6302RB 97K6731
Product Name Headers & Wire Housings Headers, Male Pins Header, Straight, L/latch, 14Way; Pitch Spacing 3M
Product Type IC Headers IC Headers; Header IC Headers
Mounting Through-Hole; Solder; Through Hole Through-Hole; Through Hole
Features Keying Slot, Mounting Flange
Current Rating 1.75 amps
Operating Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 103264-3 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Voltage Rating 250 volts
Current Rating 2 amps
View Details
2 suppliers
2 Tabs Quick Fit Header - 7832 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type IC Headers
Mounting Through-Hole
Voltage Rating 500 volts
View Details
8+3 Pos. Female Cable Housing, Screw-Lok Reverse Fix - G125-22496F2-03-08-00 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details