3M Headers & Wire Housings N3314-6202RB

Description
3M Four-Wall Header, 3000 Series, N3314
Request a Quote Datasheet
Description
3M Four-Wall Header, 3000 Series, N3314
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - N3314-6202RB - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
N3314-6202RB
Headers & Wire Housings N3314-6202RB
3M Four-Wall Header, 3000 Series, N3314

3M Four-Wall Header, 3000 Series, N3314

Buy Now
Wire-To-Board Connector, Short Latch, 3000 Series, Through Hole, Header, 14, 2.54 Mm Rohs Compliant 3M - 97K6730 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Short Latch, 3000 Series, Through Hole, Header, 14, 2.54 Mm Rohs Compliant 3M
97K6730
Wire-To-Board Connector, Short Latch, 3000 Series, Through Hole, Header, 14, 2.54 Mm Rohs Compliant 3M 97K6730
Wire-To-Board Connector, Short Latch, 3000 Series, Through Hole, Header, 14, 2.54 mm RoHS Compliant: Yes

Wire-To-Board Connector, Short Latch, 3000 Series, Through Hole, Header, 14, 2.54 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Wire To Board, Header, 14 Position, 2Row; Connector Systems 3M - 34P5398 - Newark, An Avnet Company
Chicago, IL, United States
Wire To Board, Header, 14 Position, 2Row; Connector Systems 3M
34P5398
Wire To Board, Header, 14 Position, 2Row; Connector Systems 3M 34P5398
WIRE TO BOARD, HEADER, 14 POSITION, 2ROW; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole Straight; Product Range:3000 Series; Gender:Header RoHS Compliant: Yes

WIRE TO BOARD, HEADER, 14 POSITION, 2ROW; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole Straight; Product Range:3000 Series; Gender:Header RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number N3314-6202RB 97K6730 34P5398
Product Name Headers & Wire Housings Wire-To-Board Connector, Short Latch, 3000 Series, Through Hole, Header, 14, 2.54 Mm Rohs Compliant 3M Wire To Board, Header, 14 Position, 2Row; Connector Systems 3M
Product Type IC Headers IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

775E Series CSP/FBGA Devices -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 300 milliohms
Operating Temperature 150 C (302 F)
View Details
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1025410-71918-140LF - Win Source Electronics
Specs
Product Type IC Headers
Mounting Through-Hole; Through Hole
Contact Plating Gold, GXT™
View Details
2 suppliers
DIL Sockets - 1613634 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-061-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details