3M Headers & Wire Housings N2534-6002-RB

Description
3M Four-Wall Header, 2500 Series, N2534
Request a Quote Datasheet
Description
3M Four-Wall Header, 2500 Series, N2534
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - N2534-6002-RB - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
N2534-6002-RB
Headers & Wire Housings N2534-6002-RB
3M Four-Wall Header, 2500 Series, N2534

3M Four-Wall Header, 2500 Series, N2534

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1332326-N2534-6002-RB - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1332326-N2534-6002-RB
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1332326-N2534-6002-RB
Manufacturer: 3M Win Source Part Number: 1332326-N2534-6002-R B Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Bulk Number of Positions: 34 Features: Keying Slot Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Standard Package: 280 Mounting: Through Hole Insulation Material: Polycyclohexylenedim ethylene Terephthalate (PCT), Polyester, Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 200.0µin (5.08µm) Insulation Color: Black Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.112" (2.84mm) Insulation Height: 0.390" (9.91mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 105°C Contact Length - Mating: 0.243" (6.17mm) ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.75A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: Q5741112ST,XP0000048 77,7000057635,511116 27365,MHC34K,8040003 1441,N25346002RB,511 1162736,N2534-6002RB Base Product Number: N2534 RoHS Status: ROHS3 Compliant

Manufacturer: 3M
Win Source Part Number: 1332326-N2534-6002-RB
Category: Connectors, Interconnects>Rectangular Connectors>Headers, Male Pins
Packaging: Bulk
Number of Positions: 34
Features: Keying Slot
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Copper Alloy
Material Flammability Rating: UL94 V-0
Standard Package: 280
Mounting: Through Hole
Insulation Material: Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30.0µin (0.76µm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 200.0µin (5.08µm)
Insulation Color: Black
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.112" (2.84mm)
Insulation Height: 0.390" (9.91mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 105°C
Contact Length - Mating: 0.243" (6.17mm)
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.75A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: Q5741112ST,XP000004877,7000057635,51111627365,MHC34K,80400031441,N25346002RB,5111162736,N2534-6002RB
Base Product Number: N2534
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category IC Interconnect Components IC Interconnect Components
Product Number N2534-6002-RB 1332326-N2534-6002-RB
Product Name Headers & Wire Housings Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Current Rating 1.75 amps
Unlock Full Specs
to access all available technical data

Similar Products

676 Series TSSOP Devices Dual Pinch ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 12000 Mohms
Contact Resistance 30 milliohms
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-081-1x6L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
Backplane Conn, R/a Hdr, 54P, Press Fit; Product Range Amphenol Communications Solutions - 64AC2393 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details
Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details