3M Electronics and Energy Business Tubing; 3/16 in.; 0.187 in.; 0.060; 0.043 in. (Typ.); 2.5:1 MW-3/16-48-BLACK-BOX

Description
Polyolefin, 2.5:1 Shrink Ratio, 2200 PSI Tensile Strength, MW Tubings MW encapsulates and seals in one step in the same way as EPS-200. Semi-rigid outer wall gives superior abrasion and cut-through resistance. 2.5:1 shrink ratio, –55°C to +100°C continuous operating temperature, meets MIL-DTL-23053/6 Class 1. Black only. 3M™ MW tubing is a semi-rigid, 110 °C heat-shrinkable tubing that is co-extruded and selectively cross-linked to provide an integral, meltable inner wall. When heated in excess of 135 °C the inner meltable wall of the tubing is simultaneously softened and forced by the shrink action into intimate contact with all underlying surfaces, interstices and small voids. The recovered wall thickness of the tubing is proportional to the degree of recovery.
Description
Polyolefin, 2.5:1 Shrink Ratio, 2200 PSI Tensile Strength, MW Tubings MW encapsulates and seals in one step in the same way as EPS-200. Semi-rigid outer wall gives superior abrasion and cut-through resistance. 2.5:1 shrink ratio, –55°C to +100°C continuous operating temperature, meets MIL-DTL-23053/6 Class 1. Black only. 3M™ MW tubing is a semi-rigid, 110 °C heat-shrinkable tubing that is co-extruded and selectively cross-linked to provide an integral, meltable inner wall. When heated in excess of 135 °C the inner meltable wall of the tubing is simultaneously softened and forced by the shrink action into intimate contact with all underlying surfaces, interstices and small voids. The recovered wall thickness of the tubing is proportional to the degree of recovery.

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Tubing; 3/16 in.; 0.187 in.; 0.060; 0.043 in. (Typ.); 2.5:1
70113576
Tubing; 3/16 in.; 0.187 in.; 0.060; 0.043 in. (Typ.); 2.5:1 70113576
Polyolefin, 2.5:1 Shrink Ratio, 2200 PSI Tensile Strength, MW Tubings MW encapsulates and seals in one step in the same way as EPS-200. Semi-rigid outer wall gives superior abrasion and cut-through resistance. 2.5:1 shrink ratio, –55°C to +100°C continuous operating temperature, meets MIL-DTL-23053/6 Class 1. Black only. 3M™ MW tubing is a semi-rigid, 110 °C heat-shrinkable tubing that is co-extruded and selectively cross-linked to provide an integral, meltable inner wall. When heated in excess of 135 °C the inner meltable wall of the tubing is simultaneously softened and forced by the shrink action into intimate contact with all underlying surfaces, interstices and small voids. The recovered wall thickness of the tubing is proportional to the degree of recovery.

Polyolefin, 2.5:1 Shrink Ratio, 2200 PSI Tensile Strength, MW Tubings
MW encapsulates and seals in one step in the same way as EPS-200. Semi-rigid outer wall gives superior abrasion and cut-through resistance. 2.5:1 shrink ratio, –55°C to +100°C continuous operating temperature, meets MIL-DTL-23053/6 Class 1. Black only.
3M™ MW tubing is a semi-rigid, 110 °C heat-shrinkable tubing that is co-extruded and selectively cross-linked to provide an integral, meltable inner wall. When heated in excess of 135 °C the inner meltable wall of the tubing is simultaneously softened and forced by the shrink action into intimate contact with all underlying surfaces, interstices and small voids. The recovered wall thickness of the tubing is proportional to the degree of recovery.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Protective Sleeving
Product Number 70113576
Product Name Tubing; 3/16 in.; 0.187 in.; 0.060; 0.043 in. (Typ.); 2.5:1
Material Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

Protect-Fast™ Braided Sleeving & Wrap – Advanced Specialty Materials – PFA-Nomex® -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Nomex®
View Details
Heat Shrink Tubing 1/4
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Shrink tube - 211-500/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details