3M Heat Shrink Tubing, 12.7Mm Id, Po, Black, Pack Of 12 4Ft Pieces; Shrink Ratio 3M MW-1/2-48"-BLACK-12PCS

Description
HEAT SHRINK TUBING, 12.7MM ID, PO, BLACK, PACK OF 12 4FT PIECES; Shrink Ratio:2.5:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK TUBING, 12.7MM ID, PO, BLACK, PACK OF 12 4FT PIECES; Shrink Ratio:2.5:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 12.7Mm Id, Po, Black, Pack Of 12 4Ft Pieces; Shrink Ratio 3M - 97H8162 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 12.7Mm Id, Po, Black, Pack Of 12 4Ft Pieces; Shrink Ratio 3M
97H8162
Heat Shrink Tubing, 12.7Mm Id, Po, Black, Pack Of 12 4Ft Pieces; Shrink Ratio 3M 97H8162
HEAT SHRINK TUBING, 12.7MM ID, PO, BLACK, PACK OF 12 4FT PIECES; Shrink Ratio:2.5:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes

HEAT SHRINK TUBING, 12.7MM ID, PO, BLACK, PACK OF 12 4FT PIECES; Shrink Ratio:2.5:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 97H8162
Product Name Heat Shrink Tubing, 12.7Mm Id, Po, Black, Pack Of 12 4Ft Pieces; Shrink Ratio 3M
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Protect-Fast™ Braided Sleeving & Wrap – PFA Series for ADVANCED/ Specialty Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Halar®; Halar
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Reducing sleeve - DARQ-R-A-S14-S12-16 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6299 inch (16 mm)
View Details
Cut Tube Wrap - CTW-1000-060-48.000 - Caplugs
Specs
Material Rubber - Synthetic
View Details