3M Terminals - Spade Connectors MVU18-8FLK

Description
CONN SPADE TERM 18-22AWG #8 RED
Request a Quote Datasheet
Description
CONN SPADE TERM 18-22AWG #8 RED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Spade Connectors - 920024-03-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
920024-03-ND
Terminals - Spade Connectors 920024-03-ND
CONN SPADE TERM 18-22AWG #8 RED

CONN SPADE TERM 18-22AWG #8 RED

Buy Now Datasheet
3M Scotchlok Red Locking Butted Vinyl Butted Fork & Spade Terminal MVU18-8FLK - 0.88 in Length - 0.3 in Fork Width - #8 Stud - 054007-01361 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Red Locking Butted Vinyl Butted Fork & Spade Terminal MVU18-8FLK - 0.88 in Length - 0.3 in Fork Width - #8 Stud
054007-01361
3M Scotchlok Red Locking Butted Vinyl Butted Fork & Spade Terminal MVU18-8FLK - 0.88 in Length - 0.3 in Fork Width - #8 Stud 054007-01361
The 3M Scotchlok red locking butted vinyl butted fork & spade terminal is sold 1000 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.7 in. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.88 in.

The 3M Scotchlok red locking butted vinyl butted fork & spade terminal is sold 1000 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.7 in. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.88 in.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Wire Terminals Wire Terminals
Product Number 920024-03-ND 054007-01361
Product Name Terminals - Spade Connectors 3M Scotchlok Red Locking Butted Vinyl Butted Fork & Spade Terminal MVU18-8FLK - 0.88 in Length - 0.3 in Fork Width - #8 Stud
Terminal Type Fork Terminal; Spring, Snap Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
FLEX 2.54 - 77727-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Bootlace Ferrules - 1787319 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 4 mm2
View Details
PCB & Surface Mount Screw Terminals - OP-487-M6 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers