3M Terminals - Spade Connectors MVU18-6FLK

Description
CONN SPADE TERM 18-22AWG #6 RED
Request a Quote Datasheet
Description
CONN SPADE TERM 18-22AWG #6 RED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Spade Connectors - 920024-02-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
920024-02-ND
Terminals - Spade Connectors 920024-02-ND
CONN SPADE TERM 18-22AWG #6 RED

CONN SPADE TERM 18-22AWG #6 RED

Buy Now Datasheet
3M Scotchlok Red Locking Butted Vinyl Butted Fork & Spade Terminal MVU18-6FLK - 0.88 in Length - 0.25 in Fork Width - #6 Stud - 054007-01360 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Red Locking Butted Vinyl Butted Fork & Spade Terminal MVU18-6FLK - 0.88 in Length - 0.25 in Fork Width - #6 Stud
054007-01360
3M Scotchlok Red Locking Butted Vinyl Butted Fork & Spade Terminal MVU18-6FLK - 0.88 in Length - 0.25 in Fork Width - #6 Stud 054007-01360
The 3M Scotchlok red locking butted vinyl butted fork & spade terminal is sold 1000 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.7 in. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.88 in.

The 3M Scotchlok red locking butted vinyl butted fork & spade terminal is sold 1000 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.7 in. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.88 in.

Buy Now
Fork; Locking Fork; 22 to 18 AWG; Scissor; 0.145 in. (Max.); Tin; Vinyl; 6 - 70113748 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fork; Locking Fork; 22 to 18 AWG; Scissor; 0.145 in. (Max.); Tin; Vinyl; 6
70113748
Fork; Locking Fork; 22 to 18 AWG; Scissor; 0.145 in. (Max.); Tin; Vinyl; 6 70113748
600 V (Max.) (Building Wire), 3M Scotchlok™ Terminals Scissor body style

600 V (Max.) (Building Wire), 3M Scotchlok™ Terminals

  • Scissor body style
Supplier's Site

Technical Specifications

  DigiKey R. S. Hughes Company, Inc. Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 920024-02-ND 054007-01360 70113748
Product Name Terminals - Spade Connectors 3M Scotchlok Red Locking Butted Vinyl Butted Fork & Spade Terminal MVU18-6FLK - 0.88 in Length - 0.25 in Fork Width - #6 Stud Fork; Locking Fork; 22 to 18 AWG; Scissor; 0.145 in. (Max.); Tin; Vinyl; 6
Terminal Type Fork Terminal; Spring, Snap Fork Terminal Fork Terminal
Unlock Full Specs
to access all available technical data