3M Terminals MVU18-6FBK

Description
Terminals B-10-1102K BS-31-6-P 78278
Description
Terminals B-10-1102K BS-31-6-P 78278

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Terminals
MVU18-6FBK
Terminals MVU18-6FBK
Terminals B-10-1102K BS-31-6-P 78278

Terminals B-10-1102K BS-31-6-P 78278

Buy Now
3M Scotchlok Red Locking Butted Vinyl Butted Fork & Spade Terminal MVU18-6FBK - 0.85 in Length - 0.3 in Fork Width - #6 Stud - 054007-01219 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Red Locking Butted Vinyl Butted Fork & Spade Terminal MVU18-6FBK - 0.85 in Length - 0.3 in Fork Width - #6 Stud
054007-01219
3M Scotchlok Red Locking Butted Vinyl Butted Fork & Spade Terminal MVU18-6FBK - 0.85 in Length - 0.3 in Fork Width - #6 Stud 054007-01219
The 3M Scotchlok red locking butted vinyl butted fork & spade terminal is sold 1000 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.7 in. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.85 in.

The 3M Scotchlok red locking butted vinyl butted fork & spade terminal is sold 1000 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.7 in. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.85 in.

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED R. S. Hughes Company, Inc.
Product Category Wire Terminals Wire Terminals
Product Number MVU18-6FBK 054007-01219
Product Name Terminals 3M Scotchlok Red Locking Butted Vinyl Butted Fork & Spade Terminal MVU18-6FBK - 0.85 in Length - 0.3 in Fork Width - #6 Stud
Terminal Type Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Bootlace Ferrules - 1787358 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 10 mm2
View Details
Un-Insulated Ferrules - 2221.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
E-Z-Nailclip Test Terminal - 81-1 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Test Terminal
Material Nylon
View Details