3M 3M Scotchlok Red Butted Vinyl Butted Pin Terminal MVU18-47PX-A - 0.9 in Length - 0.47 in Pin Length - 0.075 in Pin Diameter MVU18-47PX-A

Description
The 3M Scotchlok red butted vinyl butted pin terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.9 in.
Description
The 3M Scotchlok red butted vinyl butted pin terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.9 in.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok Red Butted Vinyl Butted Pin Terminal MVU18-47PX-A - 0.9 in Length - 0.47 in Pin Length - 0.075 in Pin Diameter - 051128-58871 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Red Butted Vinyl Butted Pin Terminal MVU18-47PX-A - 0.9 in Length - 0.47 in Pin Length - 0.075 in Pin Diameter
051128-58871
3M Scotchlok Red Butted Vinyl Butted Pin Terminal MVU18-47PX-A - 0.9 in Length - 0.47 in Pin Length - 0.075 in Pin Diameter 051128-58871
The 3M Scotchlok red butted vinyl butted pin terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.9 in.

The 3M Scotchlok red butted vinyl butted pin terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.9 in.

Buy Now
Sheung Wan, Hong Kong
Terminals
MVU18-47PX-A
Terminals MVU18-47PX-A
Terminals PIN VNYL INS BTL 81P-47-P-A

Terminals PIN VNYL INS BTL 81P-47-P-A

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 051128-58871 MVU18-47PX-A
Product Name 3M Scotchlok Red Butted Vinyl Butted Pin Terminal MVU18-47PX-A - 0.9 in Length - 0.47 in Pin Length - 0.075 in Pin Diameter Terminals
Terminal Type Pin Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2865.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 20 AWG
View Details
2 suppliers
PCB & Surface Mount Screw Terminals - OT-048-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Ring Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details
Male .187
Specs
Terminal Type Push On Terminal
Material Brass
View Details
2 suppliers