3M Crimp Terminal, #10, Ring Tongue, Red; Stud Size - Metric 3M MVU18-10/LK

Description
CRIMP TERMINAL, #10, RING TONGUE, RED; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Product Range:Scotchlok Series; Insulator Colour:Red; Insulator Material:Vinyl; Stud/Tab Size:#10 RoHS Compliant: Yes
Datasheet
Description
CRIMP TERMINAL, #10, RING TONGUE, RED; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Product Range:Scotchlok Series; Insulator Colour:Red; Insulator Material:Vinyl; Stud/Tab Size:#10 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Terminal, #10, Ring Tongue, Red; Stud Size - Metric 3M - 90B1993 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Terminal, #10, Ring Tongue, Red; Stud Size - Metric 3M
90B1993
Crimp Terminal, #10, Ring Tongue, Red; Stud Size - Metric 3M 90B1993
CRIMP TERMINAL, #10, RING TONGUE, RED; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Product Range:Scotchlok Series; Insulator Colour:Red; Insulator Material:Vinyl; Stud/Tab Size:#10 RoHS Compliant: Yes

CRIMP TERMINAL, #10, RING TONGUE, RED; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Product Range:Scotchlok Series; Insulator Colour:Red; Insulator Material:Vinyl; Stud/Tab Size:#10 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 90B1993
Product Name Crimp Terminal, #10, Ring Tongue, Red; Stud Size - Metric 3M
Contact Size (AWG) ? to 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 29.1mm, High Detent - 1317G13 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Power Entry Modules (PEM) - 486-3-109-597-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 3.0 amps
View Details
2 suppliers