3M Terminals - Ring Connectors MVU14-6R/SX

Description
CONNRING CIRC 14-16AWG 1=1BOTTLE
Request a Quote Datasheet
Description
CONNRING CIRC 14-16AWG 1=1BOTTLE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Ring Connectors - 3M161939-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
3M161939-ND
Terminals - Ring Connectors 3M161939-ND
CONNRING CIRC 14-16AWG 1=1BOTTLE

CONNRING CIRC 14-16AWG 1=1BOTTLE

Buy Now Datasheet
3M Scotchlok Blue Butted Vinyl Butted Ring Terminal MVU14-6R/SX - 0.8 in Length - 0.25 in Wide - 0.07 in Inside Diameter - #6 Stud - 051128-58818 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Blue Butted Vinyl Butted Ring Terminal MVU14-6R/SX - 0.8 in Length - 0.25 in Wide - 0.07 in Inside Diameter - #6 Stud
051128-58818
3M Scotchlok Blue Butted Vinyl Butted Ring Terminal MVU14-6R/SX - 0.8 in Length - 0.25 in Wide - 0.07 in Inside Diameter - #6 Stud 051128-58818
The 3M Scotchlok blue butted vinyl butted ring terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted ring terminal is 0.67 in. The overall length measures 0.8 in.

The 3M Scotchlok blue butted vinyl butted ring terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted ring terminal is 0.67 in. The overall length measures 0.8 in.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Wire Terminals Wire Terminals
Product Number 3M161939-ND 051128-58818
Product Name Terminals - Ring Connectors 3M Scotchlok Blue Butted Vinyl Butted Ring Terminal MVU14-6R/SX - 0.8 in Length - 0.25 in Wide - 0.07 in Inside Diameter - #6 Stud
Terminal Type Ring Terminal; Circular Ring Terminal
Unlock Full Specs
to access all available technical data

Similar Products

hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
FLEX 2.54 - 73396-401RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Bootlace Ferrules - 1787279 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.2500 mm2
View Details
PCB & Surface Mount Screw Terminals - OT-047-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers