TERMINAL, FEMALE DISCONNECT, 0.25", CRIMP, BLUE; Product Range:Scotchlok Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG RoHS Compliant: Yes
Terminals VNYL F/M DISCNCT BTL 72F-250-32-P
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 66W6099 | MVU14-250DFX |
| Product Name | Terminal, Female Disconnect, 0.25", Crimp, Blue; Product Range 3M | Terminals |
| Contact Size (AWG) | 16 AWG |