3M Terminals - Spade Connectors MVU10-8FFBK

Description
CONN SPADE TERM 10-12AWG #8 YEL
Request a Quote Datasheet
Description
CONN SPADE TERM 10-12AWG #8 YEL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Spade Connectors - 920022-21-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
920022-21-ND
Terminals - Spade Connectors 920022-21-ND
CONN SPADE TERM 10-12AWG #8 YEL

CONN SPADE TERM 10-12AWG #8 YEL

Buy Now Datasheet
3M Scotchlok Yellow Non-Locking Butted Vinyl Butted Fork & Spade Terminal MVU10-8FFBK - 1.03 in Length - 0.32 in Fork Width - #8 Stud - 054007-02039 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Yellow Non-Locking Butted Vinyl Butted Fork & Spade Terminal MVU10-8FFBK - 1.03 in Length - 0.32 in Fork Width - #8 Stud
054007-02039
3M Scotchlok Yellow Non-Locking Butted Vinyl Butted Fork & Spade Terminal MVU10-8FFBK - 1.03 in Length - 0.32 in Fork Width - #8 Stud 054007-02039
The 3M Scotchlok yellow non-locking butted vinyl butted fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.84 in. Supported wire sizes are 12 awg to 10 awg. The overall length measures 1.03 in.

The 3M Scotchlok yellow non-locking butted vinyl butted fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.84 in. Supported wire sizes are 12 awg to 10 awg. The overall length measures 1.03 in.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Wire Terminals Wire Terminals
Product Number 920022-21-ND 054007-02039
Product Name Terminals - Spade Connectors 3M Scotchlok Yellow Non-Locking Butted Vinyl Butted Fork & Spade Terminal MVU10-8FFBK - 1.03 in Length - 0.32 in Fork Width - #8 Stud
Terminal Type Fork Terminal; Flanged Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1788689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details