3M Terminals - Spade Connectors MVU10-10FLK

Description
CONN SPADE TERM 10-12AWG #10 YEL
Request a Quote Datasheet
Description
CONN SPADE TERM 10-12AWG #10 YEL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Spade Connectors - 920024-09-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
920024-09-ND
Terminals - Spade Connectors 920024-09-ND
CONN SPADE TERM 10-12AWG #10 YEL

CONN SPADE TERM 10-12AWG #10 YEL

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
MVU10-10FLK
Terminals MVU10-10FLK
Terminals D-61-1103K SS-33-10-P 97971

Terminals D-61-1103K SS-33-10-P 97971

Buy Now
3M Scotchlok Yellow Locking Butted Vinyl Butted Fork & Spade Terminal MVU10-10FLK - 1.03 in Length - 0.32 in Fork Width - #10 Stud - 054007-02116 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Yellow Locking Butted Vinyl Butted Fork & Spade Terminal MVU10-10FLK - 1.03 in Length - 0.32 in Fork Width - #10 Stud
054007-02116
3M Scotchlok Yellow Locking Butted Vinyl Butted Fork & Spade Terminal MVU10-10FLK - 1.03 in Length - 0.32 in Fork Width - #10 Stud 054007-02116
The 3M Scotchlok yellow locking butted vinyl butted fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.83 in. Supported wire sizes are 12 awg to 10 awg. The overall length measures 1.03 in.

The 3M Scotchlok yellow locking butted vinyl butted fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.83 in. Supported wire sizes are 12 awg to 10 awg. The overall length measures 1.03 in.

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED R. S. Hughes Company, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 920024-09-ND MVU10-10FLK 054007-02116
Product Name Terminals - Spade Connectors Terminals 3M Scotchlok Yellow Locking Butted Vinyl Butted Fork & Spade Terminal MVU10-10FLK - 1.03 in Length - 0.32 in Fork Width - #10 Stud
Terminal Type Fork Terminal; Spring, Snap Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 1787289 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.5000 mm2
View Details
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details