3M 3M Scotchlok Blue Butted Vinyl Butted Quick-Disconnect Terminal MVI14-250DFX - 0.83 in Length - 0.076 in Inside Diameter MVI14-250DFX

Description
The 3M Scotchlok blue butted vinyl butted quick-disconnect terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.83 in.
Description
The 3M Scotchlok blue butted vinyl butted quick-disconnect terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.83 in.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok Blue Butted Vinyl Butted Quick-Disconnect Terminal MVI14-250DFX - 0.83 in Length - 0.076 in Inside Diameter - 051128-58938 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Blue Butted Vinyl Butted Quick-Disconnect Terminal MVI14-250DFX - 0.83 in Length - 0.076 in Inside Diameter
051128-58938
3M Scotchlok Blue Butted Vinyl Butted Quick-Disconnect Terminal MVI14-250DFX - 0.83 in Length - 0.076 in Inside Diameter 051128-58938
The 3M Scotchlok blue butted vinyl butted quick-disconnect terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.83 in.

The 3M Scotchlok blue butted vinyl butted quick-disconnect terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.83 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Wire Terminals
Product Number 051128-58938
Product Name 3M Scotchlok Blue Butted Vinyl Butted Quick-Disconnect Terminal MVI14-250DFX - 0.83 in Length - 0.076 in Inside Diameter
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2202.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Shielded Contacts - 059861-000 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1400 to 0.3400 mm2
View Details
Ring Terminals - 1788590 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details