3M 3M Scotchlok Blue Butted Vinyl Butted Quick-Disconnect Terminal MVI14-250DFK - 0.83 in Length - 0.076 in Inside Diameter MVI14-250DFK

Description
The 3M Scotchlok blue butted vinyl butted quick-disconnect terminal is sold 1000 per case and is another quality product from 3M. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.83 in.
Description
The 3M Scotchlok blue butted vinyl butted quick-disconnect terminal is sold 1000 per case and is another quality product from 3M. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.83 in.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok Blue Butted Vinyl Butted Quick-Disconnect Terminal MVI14-250DFK - 0.83 in Length - 0.076 in Inside Diameter - 054007-69580 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Blue Butted Vinyl Butted Quick-Disconnect Terminal MVI14-250DFK - 0.83 in Length - 0.076 in Inside Diameter
054007-69580
3M Scotchlok Blue Butted Vinyl Butted Quick-Disconnect Terminal MVI14-250DFK - 0.83 in Length - 0.076 in Inside Diameter 054007-69580
The 3M Scotchlok blue butted vinyl butted quick-disconnect terminal is sold 1000 per case and is another quality product from 3M. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.83 in.

The 3M Scotchlok blue butted vinyl butted quick-disconnect terminal is sold 1000 per case and is another quality product from 3M. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.83 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Wire Terminals
Product Number 054007-69580
Product Name 3M Scotchlok Blue Butted Vinyl Butted Quick-Disconnect Terminal MVI14-250DFK - 0.83 in Length - 0.076 in Inside Diameter
Unlock Full Specs
to access all available technical data

Similar Products

Dual Wire Ferrules - 2802.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 6 AWG
View Details
Ring Terminals & Spade Terminals - 1-1377173-6 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details
Ring Terminals - 1788641 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Female Quick Disconnect Terminals, Uninsulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
View Details