Terminals RING, VNYL INS BTL L-11-10-WP
22-18 AWG, Ring Tongues - Vinyl Insulated Brazed Seams
Feature funnel entry construction to prevent strand hang up and crimp ridge for proper tool location. All terminal barrels feature “U” grooves for maximum conductor retention.
The 3M Scotchlok red brazed vinyl brazed ring terminal is sold 500 per case and is another quality product from 3M. The insulation length on this brazed ring terminal is 0.78 in. The overall length measures 0.93 in.
| VAST STOCK CO., LIMITED | Allied Electronics, Inc. | R. S. Hughes Company, Inc. | |
|---|---|---|---|
| Product Category | Wire Terminals | Wire Terminals | Wire Terminals |
| Product Number | MV18-10R/LX | 70113732 | 051128-58732 |
| Product Name | Terminals | Tongue, Ring; Ring Tongue; 22-18 AWG; 10 mm; 0.145 in.; 0.93 in.; | 3M Scotchlok Red Brazed Vinyl Brazed Ring Terminal MV18-10R/LX - 0.93 in Length - 0.31 in Wide - 0.07 in Inside Diameter - #10 Stud |
| Terminal Type | Ring Terminal | Ring Terminal |