3M 3M Scotchlok Red Non-Locking Brazed Vinyl Brazed Fork & Spade Terminal MV18-10FX - 0.9 in Length - 0.34 in Fork Width - #10 Stud MV18-10FX

Description
The 3M Scotchlok red non-locking brazed vinyl brazed fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this brazed fork & spade terminal is 0.74 in. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.9 in.
Description
The 3M Scotchlok red non-locking brazed vinyl brazed fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this brazed fork & spade terminal is 0.74 in. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.9 in.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok Red Non-Locking Brazed Vinyl Brazed Fork & Spade Terminal MV18-10FX - 0.9 in Length - 0.34 in Fork Width - #10 Stud - 051128-58737 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Red Non-Locking Brazed Vinyl Brazed Fork & Spade Terminal MV18-10FX - 0.9 in Length - 0.34 in Fork Width - #10 Stud
051128-58737
3M Scotchlok Red Non-Locking Brazed Vinyl Brazed Fork & Spade Terminal MV18-10FX - 0.9 in Length - 0.34 in Fork Width - #10 Stud 051128-58737
The 3M Scotchlok red non-locking brazed vinyl brazed fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this brazed fork & spade terminal is 0.74 in. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.9 in.

The 3M Scotchlok red non-locking brazed vinyl brazed fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this brazed fork & spade terminal is 0.74 in. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.9 in.

Buy Now
Sheung Wan, Hong Kong
Terminals
MV18-10FX
Terminals MV18-10FX
Terminals FORK VINYL INS BTL 31-10-WP

Terminals FORK VINYL INS BTL 31-10-WP

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 051128-58737 MV18-10FX
Product Name 3M Scotchlok Red Non-Locking Brazed Vinyl Brazed Fork & Spade Terminal MV18-10FX - 0.9 in Length - 0.34 in Fork Width - #10 Stud Terminals
Terminal Type Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2841.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Push-In Wire Connectors - WPC358 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Ring Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details
Terminals - Turret Connectors - 36-1532-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details