3M Electronics and Energy Business Terminals MV18-10FBX

Description
Terminals BLOCK FORKVNYL INS BTL BS-31-10-WP
Description
Terminals BLOCK FORKVNYL INS BTL BS-31-10-WP

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Terminals
MV18-10FBX
Terminals MV18-10FBX
Terminals BLOCK FORKVNYL INS BTL BS-31-10-WP

Terminals BLOCK FORKVNYL INS BTL BS-31-10-WP

Buy Now
Terminal,Crimp Type;Block Fork;22-18 AWG;0.145, 100 per bottle - 70113307 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal,Crimp Type;Block Fork;22-18 AWG;0.145, 100 per bottle
70113307
Terminal,Crimp Type;Block Fork;22-18 AWG;0.145, 100 per bottle 70113307
3M Scotchlok™ terminals feature funnel entry construction to prevent strand hang–ups and wire twisting, and easy installation. The terminals are available in block, ring and locking fork styles. The Scotchlok™ terminals are now available in a clear package for easy terminal viewing. The packages are color–coded to indicate the gauge and are also crush-resistant.

3M Scotchlok™ terminals feature funnel entry construction to prevent strand hang–ups and wire twisting, and easy installation. The terminals are available in block, ring and locking fork styles. The Scotchlok™ terminals are now available in a clear package for easy terminal viewing. The packages are color–coded to indicate the gauge and are also crush-resistant.

Supplier's Site
3M Scotchlok Red Locking Brazed Vinyl Brazed Fork & Spade Terminal MV18-10FBX - 0.85 in Length - 0.3 in Fork Width - #10 Stud - 051128-58745 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Red Locking Brazed Vinyl Brazed Fork & Spade Terminal MV18-10FBX - 0.85 in Length - 0.3 in Fork Width - #10 Stud
051128-58745
3M Scotchlok Red Locking Brazed Vinyl Brazed Fork & Spade Terminal MV18-10FBX - 0.85 in Length - 0.3 in Fork Width - #10 Stud 051128-58745
The 3M Scotchlok red locking brazed vinyl brazed fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this brazed fork & spade terminal is 0.7 in. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.85 in.

The 3M Scotchlok red locking brazed vinyl brazed fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this brazed fork & spade terminal is 0.7 in. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.85 in.

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED Allied Electronics, Inc. R. S. Hughes Company, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number MV18-10FBX 70113307 051128-58745
Product Name Terminals Terminal,Crimp Type;Block Fork;22-18 AWG;0.145, 100 per bottle 3M Scotchlok Red Locking Brazed Vinyl Brazed Fork & Spade Terminal MV18-10FBX - 0.85 in Length - 0.3 in Fork Width - #10 Stud
Terminal Type Fork Terminal Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Insulated Ferrules - 2397.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Spade Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
Features Insulated
View Details
hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details