3M 3M Scotchlok Blue Non-Locking Brazed Vinyl Brazed Fork & Spade Terminal MV14-6FX - 0.9 in Length - 0.34 in Fork Width - #6 Stud MV14-6FX

Description
The 3M Scotchlok blue non-locking brazed vinyl brazed fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this brazed fork & spade terminal is 0.74 in. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.9 in.
Description
The 3M Scotchlok blue non-locking brazed vinyl brazed fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this brazed fork & spade terminal is 0.74 in. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.9 in.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok Blue Non-Locking Brazed Vinyl Brazed Fork & Spade Terminal MV14-6FX - 0.9 in Length - 0.34 in Fork Width - #6 Stud - 051128-58738 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Blue Non-Locking Brazed Vinyl Brazed Fork & Spade Terminal MV14-6FX - 0.9 in Length - 0.34 in Fork Width - #6 Stud
051128-58738
3M Scotchlok Blue Non-Locking Brazed Vinyl Brazed Fork & Spade Terminal MV14-6FX - 0.9 in Length - 0.34 in Fork Width - #6 Stud 051128-58738
The 3M Scotchlok blue non-locking brazed vinyl brazed fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this brazed fork & spade terminal is 0.74 in. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.9 in.

The 3M Scotchlok blue non-locking brazed vinyl brazed fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this brazed fork & spade terminal is 0.74 in. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.9 in.

Buy Now
Sheung Wan, Hong Kong
Terminals
MV14-6FX
Terminals MV14-6FX
Terminals FORK VINYL INS BTL 32-6-WP

Terminals FORK VINYL INS BTL 32-6-WP

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 051128-58738 MV14-6FX
Product Name 3M Scotchlok Blue Non-Locking Brazed Vinyl Brazed Fork & Spade Terminal MV14-6FX - 0.9 in Length - 0.34 in Fork Width - #6 Stud Terminals
Terminal Type Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
Un-Insulated Ferrules - 2224.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 14 AWG
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details