3M 3M Scotchlok Blue Brazed Vinyl Brazed Ring Terminal MV14-516R/SX - 1.08 in Length - 0.47 in Wide - 0.09 in Inside Diameter - 5/16 in Stud MV14-516R/SX

Description
The 3M Scotchlok blue brazed vinyl brazed ring terminal is sold 500 per case and is another quality product from 3M. The insulation length on this brazed ring terminal is 0.85 in. The overall length measures 1.08 in.
Description
The 3M Scotchlok blue brazed vinyl brazed ring terminal is sold 500 per case and is another quality product from 3M. The insulation length on this brazed ring terminal is 0.85 in. The overall length measures 1.08 in.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok Blue Brazed Vinyl Brazed Ring Terminal MV14-516R/SX - 1.08 in Length - 0.47 in Wide - 0.09 in Inside Diameter - 5/16 in Stud - 051128-58961 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Blue Brazed Vinyl Brazed Ring Terminal MV14-516R/SX - 1.08 in Length - 0.47 in Wide - 0.09 in Inside Diameter - 5/16 in Stud
051128-58961
3M Scotchlok Blue Brazed Vinyl Brazed Ring Terminal MV14-516R/SX - 1.08 in Length - 0.47 in Wide - 0.09 in Inside Diameter - 5/16 in Stud 051128-58961
The 3M Scotchlok blue brazed vinyl brazed ring terminal is sold 500 per case and is another quality product from 3M. The insulation length on this brazed ring terminal is 0.85 in. The overall length measures 1.08 in.

The 3M Scotchlok blue brazed vinyl brazed ring terminal is sold 500 per case and is another quality product from 3M. The insulation length on this brazed ring terminal is 0.85 in. The overall length measures 1.08 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Wire Terminals
Product Number 051128-58961
Product Name 3M Scotchlok Blue Brazed Vinyl Brazed Ring Terminal MV14-516R/SX - 1.08 in Length - 0.47 in Wide - 0.09 in Inside Diameter - 5/16 in Stud
Terminal Type Ring Terminal
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Nailclip Test Terminal, High Temperature - 84-1 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Test Terminal
View Details
Un-Insulated Ferrules - 2392.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 6 AWG
View Details
Push-In Wire Connectors - WPC355 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details