3M 3M Scotchlok Blue Brazed Vinyl Brazed Ring Terminal MV14-14R/SK - 1.08 in Length - 0.47 in Wide - 0.09 in Inside Diameter - 1/4 in Stud MV14-14R/SK

Description
The 3M Scotchlok blue brazed vinyl brazed ring terminal is sold 1000 per case and is another quality product from 3M. The insulation length on this brazed ring terminal is 0.85 in. The overall length measures 1.08 in.
Description
The 3M Scotchlok blue brazed vinyl brazed ring terminal is sold 1000 per case and is another quality product from 3M. The insulation length on this brazed ring terminal is 0.85 in. The overall length measures 1.08 in.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok Blue Brazed Vinyl Brazed Ring Terminal MV14-14R/SK - 1.08 in Length - 0.47 in Wide - 0.09 in Inside Diameter - 1/4 in Stud - 054007-01422 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Blue Brazed Vinyl Brazed Ring Terminal MV14-14R/SK - 1.08 in Length - 0.47 in Wide - 0.09 in Inside Diameter - 1/4 in Stud
054007-01422
3M Scotchlok Blue Brazed Vinyl Brazed Ring Terminal MV14-14R/SK - 1.08 in Length - 0.47 in Wide - 0.09 in Inside Diameter - 1/4 in Stud 054007-01422
The 3M Scotchlok blue brazed vinyl brazed ring terminal is sold 1000 per case and is another quality product from 3M. The insulation length on this brazed ring terminal is 0.85 in. The overall length measures 1.08 in.

The 3M Scotchlok blue brazed vinyl brazed ring terminal is sold 1000 per case and is another quality product from 3M. The insulation length on this brazed ring terminal is 0.85 in. The overall length measures 1.08 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Wire Terminals
Product Number 054007-01422
Product Name 3M Scotchlok Blue Brazed Vinyl Brazed Ring Terminal MV14-14R/SK - 1.08 in Length - 0.47 in Wide - 0.09 in Inside Diameter - 1/4 in Stud
Terminal Type Ring Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2272.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 4 AWG
View Details
PCB & Surface Mount Screw Terminals - OP-075-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Male Quick Disconnect Terminals, Uninsulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
View Details
Female PCB Terminal Accepts .187
Specs
Terminal Type Push On Terminal
Material Brass
View Details
3 suppliers