3M Terminals MV14-14FLX

Description
Terminals LCKNG FORK VINYL INS BTL SS-32-14-WP
Datasheet
Description
Terminals LCKNG FORK VINYL INS BTL SS-32-14-WP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Terminals
MV14-14FLX
Terminals MV14-14FLX
Terminals LCKNG FORK VINYL INS BTL SS-32-14-WP

Terminals LCKNG FORK VINYL INS BTL SS-32-14-WP

Buy Now
Terminal, Fork, 1/4, Crimp, Blue; Product Range 3M - 66W6126 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork, 1/4, Crimp, Blue; Product Range 3M
66W6126
Terminal, Fork, 1/4, Crimp, Blue; Product Range 3M 66W6126
TERMINAL, FORK, 1/4", CRIMP, BLUE; Product Range:Scotchlok Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Insulator Material:Vinyl RoHS Compliant: Yes

TERMINAL, FORK, 1/4", CRIMP, BLUE; Product Range:Scotchlok Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site Datasheet
3M Scotchlok Blue Locking Brazed Vinyl Brazed Fork & Spade Terminal MV14-14FLX - 1.1 in Length - 0.43 in Fork Width - 1/4 in Stud - 051128-58835 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Blue Locking Brazed Vinyl Brazed Fork & Spade Terminal MV14-14FLX - 1.1 in Length - 0.43 in Fork Width - 1/4 in Stud
051128-58835
3M Scotchlok Blue Locking Brazed Vinyl Brazed Fork & Spade Terminal MV14-14FLX - 1.1 in Length - 0.43 in Fork Width - 1/4 in Stud 051128-58835
The 3M Scotchlok blue locking brazed vinyl brazed fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this brazed fork & spade terminal is 0.85 in. Supported wire sizes are 16 awg to 14 awg. The overall length measures 1.1 in.

The 3M Scotchlok blue locking brazed vinyl brazed fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this brazed fork & spade terminal is 0.85 in. Supported wire sizes are 16 awg to 14 awg. The overall length measures 1.1 in.

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number MV14-14FLX 66W6126 051128-58835
Product Name Terminals Terminal, Fork, 1/4, Crimp, Blue; Product Range 3M 3M Scotchlok Blue Locking Brazed Vinyl Brazed Fork & Spade Terminal MV14-14FLX - 1.1 in Length - 0.43 in Fork Width - 1/4 in Stud
Terminal Type Spade Crimp Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Shielded Contacts - 119468-000 - TE Connectivity
Specs
North American 30 to 32 AWG
International 0.0300 to 0.0500 mm2
View Details
Ring Terminal Adapter - 9496 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Ring Terminals - 1788683 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details