3M Tongue, Ring; Ring Tongue; 16-14 AWG; 10; 0.170 in. (Max.); Vinyl; MV14-10R/LX

Description
16 to 14 AWG, Ring Tongues - Vinyl Insulated Brazed Seams Feature funnel entry construction to prevent strand hang up and crimp ridge for proper tool location. All terminal barrels feature “U” grooves for maximum conductor retention.
Description
16 to 14 AWG, Ring Tongues - Vinyl Insulated Brazed Seams Feature funnel entry construction to prevent strand hang up and crimp ridge for proper tool location. All terminal barrels feature “U” grooves for maximum conductor retention.

Suppliers

Company
Product
Description
Supplier Links
Tongue, Ring; Ring Tongue; 16-14 AWG; 10; 0.170 in. (Max.); Vinyl; - 70113735 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tongue, Ring; Ring Tongue; 16-14 AWG; 10; 0.170 in. (Max.); Vinyl;
70113735
Tongue, Ring; Ring Tongue; 16-14 AWG; 10; 0.170 in. (Max.); Vinyl; 70113735
16 to 14 AWG, Ring Tongues - Vinyl Insulated Brazed Seams Feature funnel entry construction to prevent strand hang up and crimp ridge for proper tool location. All terminal barrels feature “U” grooves for maximum conductor retention.

16 to 14 AWG, Ring Tongues - Vinyl Insulated Brazed Seams
Feature funnel entry construction to prevent strand hang up and crimp ridge for proper tool location. All terminal barrels feature “U” grooves for maximum conductor retention.

Supplier's Site
Sheung Wan, Hong Kong
Terminals
MV14-10R/LX
Terminals MV14-10R/LX
Terminals RING, VNYL INS BTL L-12-10-WP

Terminals RING, VNYL INS BTL L-12-10-WP

Buy Now
3M Scotchlok Blue Brazed Vinyl Brazed Ring Terminal MV14-10R/LX - 0.93 in Length - 0.31 in Wide - 0.09 in Inside Diameter - #10 Stud - 051128-58749 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Blue Brazed Vinyl Brazed Ring Terminal MV14-10R/LX - 0.93 in Length - 0.31 in Wide - 0.09 in Inside Diameter - #10 Stud
051128-58749
3M Scotchlok Blue Brazed Vinyl Brazed Ring Terminal MV14-10R/LX - 0.93 in Length - 0.31 in Wide - 0.09 in Inside Diameter - #10 Stud 051128-58749
The 3M Scotchlok blue brazed vinyl brazed ring terminal is sold 500 per case and is another quality product from 3M. The insulation length on this brazed ring terminal is 0.78 in. The overall length measures 0.93 in.

The 3M Scotchlok blue brazed vinyl brazed ring terminal is sold 500 per case and is another quality product from 3M. The insulation length on this brazed ring terminal is 0.78 in. The overall length measures 0.93 in.

Buy Now

Technical Specifications

  Allied Electronics, Inc. VAST STOCK CO., LIMITED R. S. Hughes Company, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 70113735 MV14-10R/LX 051128-58749
Product Name Tongue, Ring; Ring Tongue; 16-14 AWG; 10; 0.170 in. (Max.); Vinyl; Terminals 3M Scotchlok Blue Brazed Vinyl Brazed Ring Terminal MV14-10R/LX - 0.93 in Length - 0.31 in Wide - 0.09 in Inside Diameter - #10 Stud
Terminal Type Ring Terminal Ring Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2851.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 10 AWG
View Details
Bootlace Ferrules - 1571222 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.3400 mm2
View Details
PCB & Surface Mount Screw Terminals - OT-003-M4-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details