3M 3M Scotchlok Yellow Brazed Vinyl Brazed Ring Terminal MV10-4R/SK - 0.98 in Length - 0.28 in Wide - 0.135 in Inside Diameter - #4 Stud MV10-4R/SK

Description
The 3M Scotchlok yellow brazed vinyl brazed ring terminal is sold 500 per case and is another quality product from 3M. The insulation length on this brazed ring terminal is 0.84 in. The overall length measures 0.98 in.
Description
The 3M Scotchlok yellow brazed vinyl brazed ring terminal is sold 500 per case and is another quality product from 3M. The insulation length on this brazed ring terminal is 0.84 in. The overall length measures 0.98 in.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok Yellow Brazed Vinyl Brazed Ring Terminal MV10-4R/SK - 0.98 in Length - 0.28 in Wide - 0.135 in Inside Diameter - #4 Stud - 054007-01918 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Yellow Brazed Vinyl Brazed Ring Terminal MV10-4R/SK - 0.98 in Length - 0.28 in Wide - 0.135 in Inside Diameter - #4 Stud
054007-01918
3M Scotchlok Yellow Brazed Vinyl Brazed Ring Terminal MV10-4R/SK - 0.98 in Length - 0.28 in Wide - 0.135 in Inside Diameter - #4 Stud 054007-01918
The 3M Scotchlok yellow brazed vinyl brazed ring terminal is sold 500 per case and is another quality product from 3M. The insulation length on this brazed ring terminal is 0.84 in. The overall length measures 0.98 in.

The 3M Scotchlok yellow brazed vinyl brazed ring terminal is sold 500 per case and is another quality product from 3M. The insulation length on this brazed ring terminal is 0.84 in. The overall length measures 0.98 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Wire Terminals
Product Number 054007-01918
Product Name 3M Scotchlok Yellow Brazed Vinyl Brazed Ring Terminal MV10-4R/SK - 0.98 in Length - 0.28 in Wide - 0.135 in Inside Diameter - #4 Stud
Terminal Type Ring Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2203.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Quick Disconnects - 1-1627102-3 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Ring Terminals - 1788639 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Butt Connector, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Butt Terminal
Material Copper
Features Insulated
View Details