3M 3M Scotchlok Yellow Brazed Vinyl Brazed Ring Terminal MV10-38R/SX - 1.26 in Length - 0.54 in Wide - 0.135 in Inside Diameter - 3/8 in Stud MV10-38R/SX

Description
The 3M Scotchlok yellow brazed vinyl brazed ring terminal is sold 500 per case and is another quality product from 3M. The insulation length on this brazed ring terminal is 0.99 in. The overall length measures 1.26 in.
Description
The 3M Scotchlok yellow brazed vinyl brazed ring terminal is sold 500 per case and is another quality product from 3M. The insulation length on this brazed ring terminal is 0.99 in. The overall length measures 1.26 in.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok Yellow Brazed Vinyl Brazed Ring Terminal MV10-38R/SX - 1.26 in Length - 0.54 in Wide - 0.135 in Inside Diameter - 3/8 in Stud - 051128-58983 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Yellow Brazed Vinyl Brazed Ring Terminal MV10-38R/SX - 1.26 in Length - 0.54 in Wide - 0.135 in Inside Diameter - 3/8 in Stud
051128-58983
3M Scotchlok Yellow Brazed Vinyl Brazed Ring Terminal MV10-38R/SX - 1.26 in Length - 0.54 in Wide - 0.135 in Inside Diameter - 3/8 in Stud 051128-58983
The 3M Scotchlok yellow brazed vinyl brazed ring terminal is sold 500 per case and is another quality product from 3M. The insulation length on this brazed ring terminal is 0.99 in. The overall length measures 1.26 in.

The 3M Scotchlok yellow brazed vinyl brazed ring terminal is sold 500 per case and is another quality product from 3M. The insulation length on this brazed ring terminal is 0.99 in. The overall length measures 1.26 in.

Buy Now
Sheung Wan, Hong Kong
Terminals
MV10-38R/SX
Terminals MV10-38R/SX
Terminals MV10-38R/SX RNG VNYL INSBT 13-38S-WP

Terminals MV10-38R/SX RNG VNYL INSBT 13-38S-WP

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 051128-58983 MV10-38R/SX
Product Name 3M Scotchlok Yellow Brazed Vinyl Brazed Ring Terminal MV10-38R/SX - 1.26 in Length - 0.54 in Wide - 0.135 in Inside Diameter - 3/8 in Stud Terminals
Terminal Type Ring Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 1787358 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 10 mm2
View Details
PCB & Surface Mount Screw Terminals - OT-200-M6-L22 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers