3M 3M Scotchlok Blue Butted Non-Insulated Butted Ring Terminal MU6-38RHTK - 1.22 in Length - 0.63 in Wide - 0.255 in Inside Diameter - 3/8 in Stud MU6-38RHTK

Description
The 3M Scotchlok blue butted non-insulated butted ring terminal is sold 200 per case and is another quality product from 3M. Among all the other aspects of this product it offers the following resistant properties: heat-resistant. The overall length measures 1.22 in.
Description
The 3M Scotchlok blue butted non-insulated butted ring terminal is sold 200 per case and is another quality product from 3M. Among all the other aspects of this product it offers the following resistant properties: heat-resistant. The overall length measures 1.22 in.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok Blue Butted Non-Insulated Butted Ring Terminal MU6-38RHTK - 1.22 in Length - 0.63 in Wide - 0.255 in Inside Diameter - 3/8 in Stud - 054007-02171 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Blue Butted Non-Insulated Butted Ring Terminal MU6-38RHTK - 1.22 in Length - 0.63 in Wide - 0.255 in Inside Diameter - 3/8 in Stud
054007-02171
3M Scotchlok Blue Butted Non-Insulated Butted Ring Terminal MU6-38RHTK - 1.22 in Length - 0.63 in Wide - 0.255 in Inside Diameter - 3/8 in Stud 054007-02171
The 3M Scotchlok blue butted non-insulated butted ring terminal is sold 200 per case and is another quality product from 3M. Among all the other aspects of this product it offers the following resistant properties: heat-resistant. The overall length measures 1.22 in.

The 3M Scotchlok blue butted non-insulated butted ring terminal is sold 200 per case and is another quality product from 3M. Among all the other aspects of this product it offers the following resistant properties: heat-resistant. The overall length measures 1.22 in.

Buy Now
Sheung Wan, Hong Kong
Terminals
MU6-38RHTK
Terminals MU6-38RHTK
Terminals F-25-001K HT-15-38 90869

Terminals F-25-001K HT-15-38 90869

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 054007-02171 MU6-38RHTK
Product Name 3M Scotchlok Blue Butted Non-Insulated Butted Ring Terminal MU6-38RHTK - 1.22 in Length - 0.63 in Wide - 0.255 in Inside Diameter - 3/8 in Stud Terminals
Terminal Type Ring Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Ferrules - 2865.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 20 AWG
View Details
2 suppliers
Spade Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
View Details
rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details