3M Spade Connectors MU18-10FBK

Description
10 Stud Spade Terminal Connector Crimp 18-22 AWG
Request a Quote Datasheet
Description
10 Stud Spade Terminal Connector Crimp 18-22 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spade Connectors - 920020-09-ND - DigiKey
Thief River Falls, MN, United States
Spade Connectors
920020-09-ND
Spade Connectors 920020-09-ND
10 Stud Spade Terminal Connector Crimp 18-22 AWG

10 Stud Spade Terminal Connector Crimp 18-22 AWG

Buy Now Datasheet
Connectors, Interconnects - Terminals - Spade Connectors - 1187560-MU18-10FBK - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Spade Connectors
1187560-MU18-10FBK
Connectors, Interconnects - Terminals - Spade Connectors 1187560-MU18-10FBK
Win Source Part Number: 1187560-MU18-10FBK Category: Connectors, Interconnects>Termin als - Spade Connectors Series: Scotchlok™ Features: Butted Seam Termination: Crimp Contact Finish: Tin Package: Bulk Wire Gauge: 18-22 AWG Contact Material: Copper Standard Package: 1,000 Terminal Type: Standard Width - Outer Edges: 0.300" (7.62mm) Length - Overall: 0.650" (16.50mm) Insulation: Non-Insulated Stud/Tab Size: 10 Stud Mounting Type: Free Hanging (In-Line) Length - Ring Center to Termination: 0.250" (6.35mm) Length - Termination: 0.250" (6.35mm) Alternative Parts (Cross-Reference): 80610038194; MU1810FBK; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: 3M Other Names: 054007-01201,MU1810F BK,80-6100-3819-4,80 610038194,MU18-10FBK (BULK),54007012016,7 100163947,0005400701 2016,920020-09,54007 01201,05400701201 Base Product Number: MU18

Win Source Part Number: 1187560-MU18-10FBK
Category: Connectors, Interconnects>Terminals - Spade Connectors
Series: Scotchlok™
Features: Butted Seam
Termination: Crimp
Contact Finish: Tin
Package: Bulk
Wire Gauge: 18-22 AWG
Contact Material: Copper
Standard Package: 1,000
Terminal Type: Standard
Width - Outer Edges: 0.300" (7.62mm)
Length - Overall: 0.650" (16.50mm)
Insulation: Non-Insulated
Stud/Tab Size: 10 Stud
Mounting Type: Free Hanging (In-Line)
Length - Ring Center to Termination: 0.250" (6.35mm)
Length - Termination: 0.250" (6.35mm)
Alternative Parts (Cross-Reference): 80610038194; MU1810FBK;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: 3M
Other Names: 054007-01201,MU1810FBK,80-6100-3819-4,80610038194,MU18-10FBK (BULK),54007012016,7100163947,00054007012016,920020-09,5400701201,05400701201
Base Product Number: MU18

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 920020-09-ND 1187560-MU18-10FBK
Product Name Spade Connectors Connectors, Interconnects - Terminals - Spade Connectors
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Nano Strip Connectors - A79013-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details