3M Terminals - Spade Connectors MU14-6FLK

Description
CONN SPADE TERM 14-16AWG #6
Request a Quote Datasheet
Description
CONN SPADE TERM 14-16AWG #6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Spade Connectors - 920024-19-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
920024-19-ND
Terminals - Spade Connectors 920024-19-ND
CONN SPADE TERM 14-16AWG #6

CONN SPADE TERM 14-16AWG #6

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
MU14-6FLK
Terminals MU14-6FLK
Terminals FORK TERMINAL

Terminals FORK TERMINAL

Buy Now Datasheet
3M Scotchlok Blue Locking Butted Non-Insulated Butted Fork & Spade Terminal MU14-6FLK - 0.68 in Length - 0.25 in Fork Width - #6 Stud - 054007-01857 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Blue Locking Butted Non-Insulated Butted Fork & Spade Terminal MU14-6FLK - 0.68 in Length - 0.25 in Fork Width - #6 Stud
054007-01857
3M Scotchlok Blue Locking Butted Non-Insulated Butted Fork & Spade Terminal MU14-6FLK - 0.68 in Length - 0.25 in Fork Width - #6 Stud 054007-01857
The 3M Scotchlok blue locking butted non-insulated butted fork & spade terminal is sold 1000 per case and is another quality product from 3M. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.68 in.

The 3M Scotchlok blue locking butted non-insulated butted fork & spade terminal is sold 1000 per case and is another quality product from 3M. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.68 in.

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED R. S. Hughes Company, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 920024-19-ND MU14-6FLK 054007-01857
Product Name Terminals - Spade Connectors Terminals 3M Scotchlok Blue Locking Butted Non-Insulated Butted Fork & Spade Terminal MU14-6FLK - 0.68 in Length - 0.25 in Fork Width - #6 Stud
Terminal Type Fork Terminal; Spring, Snap Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Dual Wire Ferrules - 2797.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-009-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
3-way & 4-way Terminal, Insulated -  - BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details
#10 Stud Solder Lug - 7340 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
3 suppliers