3M 3M Scotchlok Blue Butted Non-Insulated Butted Pin Terminal MU14-47PX-A - 0.73 in Length - 0.47 in Pin Length - 0.08 in Pin Diameter MU14-47PX-A

Description
The 3M Scotchlok blue butted non-insulated butted pin terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.73 in.
Description
The 3M Scotchlok blue butted non-insulated butted pin terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.73 in.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok Blue Butted Non-Insulated Butted Pin Terminal MU14-47PX-A - 0.73 in Length - 0.47 in Pin Length - 0.08 in Pin Diameter - 051128-58876 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Blue Butted Non-Insulated Butted Pin Terminal MU14-47PX-A - 0.73 in Length - 0.47 in Pin Length - 0.08 in Pin Diameter
051128-58876
3M Scotchlok Blue Butted Non-Insulated Butted Pin Terminal MU14-47PX-A - 0.73 in Length - 0.47 in Pin Length - 0.08 in Pin Diameter 051128-58876
The 3M Scotchlok blue butted non-insulated butted pin terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.73 in.

The 3M Scotchlok blue butted non-insulated butted pin terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.73 in.

Buy Now
Sheung Wan, Hong Kong
Terminals
MU14-47PX-A
Terminals MU14-47PX-A
Terminals PIN NON-INS BTL

Terminals PIN NON-INS BTL

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 051128-58876 MU14-47PX-A
Product Name 3M Scotchlok Blue Butted Non-Insulated Butted Pin Terminal MU14-47PX-A - 0.73 in Length - 0.47 in Pin Length - 0.08 in Pin Diameter Terminals
Terminal Type Pin Terminal
Unlock Full Specs
to access all available technical data

Similar Products

3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
Un-Insulated Ferrules - 2223.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 14 AWG
View Details
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details