3M 3M Scotchlok Blue Butted Non-Insulated Butted Quick-Disconnect Terminal MU14-250DMHTX - 0.73 in Length - 0.09 in Inside Diameter MU14-250DMHTX

Description
The 3M Scotchlok blue butted non-insulated butted quick-disconnect terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 16 awg to 14 awg. Among all the other aspects of this product it offers the following resistant properties: heat-resistant. The overall length measures 0.73 in.
Description
The 3M Scotchlok blue butted non-insulated butted quick-disconnect terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 16 awg to 14 awg. Among all the other aspects of this product it offers the following resistant properties: heat-resistant. The overall length measures 0.73 in.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok Blue Butted Non-Insulated Butted Quick-Disconnect Terminal MU14-250DMHTX - 0.73 in Length - 0.09 in Inside Diameter - 051128-58979 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Blue Butted Non-Insulated Butted Quick-Disconnect Terminal MU14-250DMHTX - 0.73 in Length - 0.09 in Inside Diameter
051128-58979
3M Scotchlok Blue Butted Non-Insulated Butted Quick-Disconnect Terminal MU14-250DMHTX - 0.73 in Length - 0.09 in Inside Diameter 051128-58979
The 3M Scotchlok blue butted non-insulated butted quick-disconnect terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 16 awg to 14 awg. Among all the other aspects of this product it offers the following resistant properties: heat-resistant. The overall length measures 0.73 in.

The 3M Scotchlok blue butted non-insulated butted quick-disconnect terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 16 awg to 14 awg. Among all the other aspects of this product it offers the following resistant properties: heat-resistant. The overall length measures 0.73 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Wire Terminals
Product Number 051128-58979
Product Name 3M Scotchlok Blue Butted Non-Insulated Butted Quick-Disconnect Terminal MU14-250DMHTX - 0.73 in Length - 0.09 in Inside Diameter
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
Bootlace Ferrules - 1787342 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details
Male .110
Keystone Electronics Corp.
Specs
Terminal Type Push On Terminal
Material Brass
View Details
5 suppliers