3M 3M Scotchlok Blue Butted Non-Insulated Butted Quick-Disconnect Terminal MU14-250DFHT/FLAGK - 0.51 in Length - 0.095 in Inside Diameter MU14-250DFHT/FLAGK

Description
The 3M Scotchlok blue butted non-insulated butted quick-disconnect terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 16 awg to 14 awg. Among all the other aspects of this product it offers the following resistant properties: heat-resistant. The overall length measures 0.51 in.
Description
The 3M Scotchlok blue butted non-insulated butted quick-disconnect terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 16 awg to 14 awg. Among all the other aspects of this product it offers the following resistant properties: heat-resistant. The overall length measures 0.51 in.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok Blue Butted Non-Insulated Butted Quick-Disconnect Terminal MU14-250DFHT/FLAGK - 0.51 in Length - 0.095 in Inside Diameter - 054007-01839 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Blue Butted Non-Insulated Butted Quick-Disconnect Terminal MU14-250DFHT/FLAGK - 0.51 in Length - 0.095 in Inside Diameter
054007-01839
3M Scotchlok Blue Butted Non-Insulated Butted Quick-Disconnect Terminal MU14-250DFHT/FLAGK - 0.51 in Length - 0.095 in Inside Diameter 054007-01839
The 3M Scotchlok blue butted non-insulated butted quick-disconnect terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 16 awg to 14 awg. Among all the other aspects of this product it offers the following resistant properties: heat-resistant. The overall length measures 0.51 in.

The 3M Scotchlok blue butted non-insulated butted quick-disconnect terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 16 awg to 14 awg. Among all the other aspects of this product it offers the following resistant properties: heat-resistant. The overall length measures 0.51 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Wire Terminals
Product Number 054007-01839
Product Name 3M Scotchlok Blue Butted Non-Insulated Butted Quick-Disconnect Terminal MU14-250DFHT/FLAGK - 0.51 in Length - 0.095 in Inside Diameter
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
Ring Terminals - 1788629 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-4116-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details