3M Terminals - Quick Connects, Quick Disconnect Connectors MU14-250DF/FLAGK

Description
CONN QC RCPT 14-16AWG 0.250
Request a Quote Datasheet
Description
CONN QC RCPT 14-16AWG 0.250
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Quick Connects, Quick Disconnect Connectors - 920044-15-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
920044-15-ND
Terminals - Quick Connects, Quick Disconnect Connectors 920044-15-ND
CONN QC RCPT 14-16AWG 0.250

CONN QC RCPT 14-16AWG 0.250

Buy Now Datasheet
3M Scotchlok Blue Butted Non-Insulated Butted Quick-Disconnect Terminal MU14-250DF/FLAGK - 0.51 in Length - 0.095 in Inside Diameter - 054007-01779 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Blue Butted Non-Insulated Butted Quick-Disconnect Terminal MU14-250DF/FLAGK - 0.51 in Length - 0.095 in Inside Diameter
054007-01779
3M Scotchlok Blue Butted Non-Insulated Butted Quick-Disconnect Terminal MU14-250DF/FLAGK - 0.51 in Length - 0.095 in Inside Diameter 054007-01779
The 3M Scotchlok blue butted non-insulated butted quick-disconnect terminal is sold 1000 per case and is another quality product from 3M. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.51 in.

The 3M Scotchlok blue butted non-insulated butted quick-disconnect terminal is sold 1000 per case and is another quality product from 3M. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.51 in.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Wire Terminals Wire Terminals
Product Number 920044-15-ND 054007-01779
Product Name Terminals - Quick Connects, Quick Disconnect Connectors 3M Scotchlok Blue Butted Non-Insulated Butted Quick-Disconnect Terminal MU14-250DF/FLAGK - 0.51 in Length - 0.095 in Inside Diameter
Terminal Type Angled - 90°, Flag
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Stacking Miniature Banana Plug, Adapter - 8714 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details
Connector Contacts - 104480-4 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Un-Insulated Ferrules - 2216.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 20 AWG
View Details
FLEX 2.54 - 87680-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details