3M 3M Scotchlok Yellow Locking Butted Non-Insulated Butted Fork & Spade Terminal MU10-14FLK - 0.94 in Length - 0.43 in Fork Width - 1/4 in Stud MU10-14FLK

Description
The 3M Scotchlok yellow locking butted non-insulated butted fork & spade terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 12 awg to 10 awg. The overall length measures 0.94 in.
Description
The 3M Scotchlok yellow locking butted non-insulated butted fork & spade terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 12 awg to 10 awg. The overall length measures 0.94 in.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok Yellow Locking Butted Non-Insulated Butted Fork & Spade Terminal MU10-14FLK - 0.94 in Length - 0.43 in Fork Width - 1/4 in Stud - 054007-02105 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Yellow Locking Butted Non-Insulated Butted Fork & Spade Terminal MU10-14FLK - 0.94 in Length - 0.43 in Fork Width - 1/4 in Stud
054007-02105
3M Scotchlok Yellow Locking Butted Non-Insulated Butted Fork & Spade Terminal MU10-14FLK - 0.94 in Length - 0.43 in Fork Width - 1/4 in Stud 054007-02105
The 3M Scotchlok yellow locking butted non-insulated butted fork & spade terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 12 awg to 10 awg. The overall length measures 0.94 in.

The 3M Scotchlok yellow locking butted non-insulated butted fork & spade terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 12 awg to 10 awg. The overall length measures 0.94 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Wire Terminals
Product Number 054007-02105
Product Name 3M Scotchlok Yellow Locking Butted Non-Insulated Butted Fork & Spade Terminal MU10-14FLK - 0.94 in Length - 0.43 in Fork Width - 1/4 in Stud
Terminal Type Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2221.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-047-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Butt Connector, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Butt Terminal
Material Copper
View Details