3M Electronics and Energy Business Terminal; 22 to 18 AWG; Male MTI18-187L

Description
Nylon Insulated Male Tab Terminal, 16 to 14 AWG Wire Size Nylon insulation Nylon insulated male tab terminal.
Description
Nylon Insulated Male Tab Terminal, 16 to 14 AWG Wire Size Nylon insulation Nylon insulated male tab terminal.

Suppliers

Company
Product
Description
Supplier Links
Terminal; 22 to 18 AWG; Male - 70113720 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal; 22 to 18 AWG; Male
70113720
Terminal; 22 to 18 AWG; Male 70113720
Nylon Insulated Male Tab Terminal, 16 to 14 AWG Wire Size Nylon insulation Nylon insulated male tab terminal.

Nylon Insulated Male Tab Terminal, 16 to 14 AWG Wire Size

  • Nylon insulation
    Nylon insulated male tab terminal.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Wire Terminals
Product Number 70113720
Product Name Terminal; 22 to 18 AWG; Male
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2853.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 8 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-010-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Hook Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details
#10 Stud Lockwasher Solder Lug - 4704 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
3 suppliers