3M Backplane Connectors - MP2-SP08-41M2-TG30 MP2-SP08-41M2-TG30

Description
Manufacturer: 3M Win Source Part Number: 1065071-MP2-SP08-41M 2-TG30 Packaging: Bulk Number of Positions: 8 Color: Beige Features: Board Guide, Board Lock, Spacer Connector Type: Receptacle, Female Blade Sockets Number of Positions Loaded: All Number of Rows: 4 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Connector Style: Blade Power Material Flammability Rating: UL94 V-0 Mounting: Board Edge, Through Hole, Right Angle Connector Usage: Backplane Contact Layout, Typical: 8 Power Categories: Connectors, Interconnects Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: 3M Win Source Part Number: 1065071-MP2-SP08-41M 2-TG30 Packaging: Bulk Number of Positions: 8 Color: Beige Features: Board Guide, Board Lock, Spacer Connector Type: Receptacle, Female Blade Sockets Number of Positions Loaded: All Number of Rows: 4 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Connector Style: Blade Power Material Flammability Rating: UL94 V-0 Mounting: Board Edge, Through Hole, Right Angle Connector Usage: Backplane Contact Layout, Typical: 8 Power Categories: Connectors, Interconnects Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - MP2-SP08-41M2-TG30 - 1065071-MP2-SP08-41M2-TG30 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - MP2-SP08-41M2-TG30
1065071-MP2-SP08-41M2-TG30
Backplane Connectors - MP2-SP08-41M2-TG30 1065071-MP2-SP08-41M2-TG30
Manufacturer: 3M Win Source Part Number: 1065071-MP2-SP08-41M 2-TG30 Packaging: Bulk Number of Positions: 8 Color: Beige Features: Board Guide, Board Lock, Spacer Connector Type: Receptacle, Female Blade Sockets Number of Positions Loaded: All Number of Rows: 4 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Connector Style: Blade Power Material Flammability Rating: UL94 V-0 Mounting: Board Edge, Through Hole, Right Angle Connector Usage: Backplane Contact Layout, Typical: 8 Power Categories: Connectors, Interconnects Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: 3M
Win Source Part Number: 1065071-MP2-SP08-41M2-TG30
Packaging: Bulk
Number of Positions: 8
Color: Beige
Features: Board Guide, Board Lock, Spacer
Connector Type: Receptacle, Female Blade Sockets
Number of Positions Loaded: All
Number of Rows: 4
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30μin (0.76μm)
Connector Style: Blade Power
Material Flammability Rating: UL94 V-0
Mounting: Board Edge, Through Hole, Right Angle
Connector Usage: Backplane
Contact Layout, Typical: 8 Power
Categories: Connectors, Interconnects
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Backplane Connectors - Specialized - MP2-SP08-41M2-TG30 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
MP2-SP08-41M2-TG30
Backplane Connectors - Specialized MP2-SP08-41M2-TG30
CONN RCPT BLADE PWR 8POS EDGE MT

CONN RCPT BLADE PWR 8POS EDGE MT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 1065071-MP2-SP08-41M2-TG30 MP2-SP08-41M2-TG30
Product Name Backplane Connectors - MP2-SP08-41M2-TG30 Backplane Connectors - Specialized
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Altech Corp.
Specs
Gender Female / Jack
Termination Crimp
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details