3M Terminals - Quick Connects, Quick Disconnect Connectors MNU10-250DMIK

Description
CONN QC TAB 10-12AWG 0.250 CRIMP
Request a Quote Datasheet
Description
CONN QC TAB 10-12AWG 0.250 CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Quick Connects, Quick Disconnect Connectors - 920046-05-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
920046-05-ND
Terminals - Quick Connects, Quick Disconnect Connectors 920046-05-ND
CONN QC TAB 10-12AWG 0.250 CRIMP

CONN QC TAB 10-12AWG 0.250 CRIMP

Buy Now Datasheet
3M Scotchlok Yellow Butted Nylon Butted Quick-Disconnect Terminal MNU10-250DMIK - 1.05 in Length - 0.15 in Inside Diameter - 054007-02301 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Yellow Butted Nylon Butted Quick-Disconnect Terminal MNU10-250DMIK - 1.05 in Length - 0.15 in Inside Diameter
054007-02301
3M Scotchlok Yellow Butted Nylon Butted Quick-Disconnect Terminal MNU10-250DMIK - 1.05 in Length - 0.15 in Inside Diameter 054007-02301
The 3M Scotchlok yellow butted nylon butted quick-disconnect terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 12 awg to 10 awg. The overall length measures 1.05 in.

The 3M Scotchlok yellow butted nylon butted quick-disconnect terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 12 awg to 10 awg. The overall length measures 1.05 in.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Wire Terminals Wire Terminals
Product Number 920046-05-ND 054007-02301
Product Name Terminals - Quick Connects, Quick Disconnect Connectors 3M Scotchlok Yellow Butted Nylon Butted Quick-Disconnect Terminal MNU10-250DMIK - 1.05 in Length - 0.15 in Inside Diameter
Terminal Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
Bootlace Ferrules - 1901990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.5000 mm2
View Details
PCB & Surface Mount Screw Terminals - OT-002-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details