3M 3M Scotchlok Blue Butted Nylon Butted Quick-Disconnect Terminal MNI14-250DFIX - 0.91 in Length - 0.076 in Inside Diameter MNI14-250DFIX

Description
The 3M Scotchlok blue butted nylon butted quick-disconnect terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.91 in.
Datasheet
Description
The 3M Scotchlok blue butted nylon butted quick-disconnect terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.91 in.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok Blue Butted Nylon Butted Quick-Disconnect Terminal MNI14-250DFIX - 0.91 in Length - 0.076 in Inside Diameter - 051128-58932 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Blue Butted Nylon Butted Quick-Disconnect Terminal MNI14-250DFIX - 0.91 in Length - 0.076 in Inside Diameter
051128-58932
3M Scotchlok Blue Butted Nylon Butted Quick-Disconnect Terminal MNI14-250DFIX - 0.91 in Length - 0.076 in Inside Diameter 051128-58932
The 3M Scotchlok blue butted nylon butted quick-disconnect terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.91 in.

The 3M Scotchlok blue butted nylon butted quick-disconnect terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.91 in.

Buy Now
Sheung Wan, Hong Kong
Terminals
MNI14-250DFIX
Terminals MNI14-250DFIX
Terminals 16-14 .250 FML DISC

Terminals 16-14 .250 FML DISC

Buy Now Datasheet

Technical Specifications

  R. S. Hughes Company, Inc. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 051128-58932 MNI14-250DFIX
Product Name 3M Scotchlok Blue Butted Nylon Butted Quick-Disconnect Terminal MNI14-250DFIX - 0.91 in Length - 0.076 in Inside Diameter Terminals
Unlock Full Specs
to access all available technical data

Similar Products

hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Bootlace Ferrules - 1787351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 2.5 mm2
View Details
Ferrules - 2859.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 2 AWG
View Details
8101 Nailclip on 0.080″ Pin Adapter - 8101 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Connector Pin
View Details