3M 3M Scotchlok Red Butted Nylon Butted Quick-Disconnect Terminal MNHU18-250DMIX - 1.2 in Length - 0.065 in Inside Diameter MNHU18-250DMIX

Description
The 3M Scotchlok red butted nylon butted quick-disconnect terminal is sold 125 per case and is another quality product from 3M. Supported wire sizes are 22 awg to 18 awg. The overall length measures 1.2 in.
Description
The 3M Scotchlok red butted nylon butted quick-disconnect terminal is sold 125 per case and is another quality product from 3M. Supported wire sizes are 22 awg to 18 awg. The overall length measures 1.2 in.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok Red Butted Nylon Butted Quick-Disconnect Terminal MNHU18-250DMIX - 1.2 in Length - 0.065 in Inside Diameter - 051128-58917 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Red Butted Nylon Butted Quick-Disconnect Terminal MNHU18-250DMIX - 1.2 in Length - 0.065 in Inside Diameter
051128-58917
3M Scotchlok Red Butted Nylon Butted Quick-Disconnect Terminal MNHU18-250DMIX - 1.2 in Length - 0.065 in Inside Diameter 051128-58917
The 3M Scotchlok red butted nylon butted quick-disconnect terminal is sold 125 per case and is another quality product from 3M. Supported wire sizes are 22 awg to 18 awg. The overall length measures 1.2 in.

The 3M Scotchlok red butted nylon butted quick-disconnect terminal is sold 125 per case and is another quality product from 3M. Supported wire sizes are 22 awg to 18 awg. The overall length measures 1.2 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Wire Terminals
Product Number 051128-58917
Product Name 3M Scotchlok Red Butted Nylon Butted Quick-Disconnect Terminal MNHU18-250DMIX - 1.2 in Length - 0.065 in Inside Diameter
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2843.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Push-In Wire Connectors - WPC355 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
3-way & 4-way Terminal, Uninsulated -  - BRIM Electronics, Inc.
Specs
Material Copper
View Details
Terminals - Turret Connectors - 36-1520-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details