3M Terminals - Quick Connects, Quick Disconnect Connectors MNHU18-250DMIK

Description
CONN QC TAB 18-22AWG 0.250 CRIMP
Request a Quote Datasheet
Description
CONN QC TAB 18-22AWG 0.250 CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Quick Connects, Quick Disconnect Connectors - 920042-11-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
920042-11-ND
Terminals - Quick Connects, Quick Disconnect Connectors 920042-11-ND
CONN QC TAB 18-22AWG 0.250 CRIMP

CONN QC TAB 18-22AWG 0.250 CRIMP

Buy Now Datasheet
3M Scotchlok Red Butted Nylon Butted Quick-Disconnect Terminal MNHU18-250DMIK - 1.2 in Length - 0.065 in Inside Diameter - 054007-06357 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Red Butted Nylon Butted Quick-Disconnect Terminal MNHU18-250DMIK - 1.2 in Length - 0.065 in Inside Diameter
054007-06357
3M Scotchlok Red Butted Nylon Butted Quick-Disconnect Terminal MNHU18-250DMIK - 1.2 in Length - 0.065 in Inside Diameter 054007-06357
The 3M Scotchlok red butted nylon butted quick-disconnect terminal is sold 250 per case and is another quality product from 3M. Supported wire sizes are 22 awg to 18 awg. The overall length measures 1.2 in.

The 3M Scotchlok red butted nylon butted quick-disconnect terminal is sold 250 per case and is another quality product from 3M. Supported wire sizes are 22 awg to 18 awg. The overall length measures 1.2 in.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Wire Terminals Wire Terminals
Product Number 920042-11-ND 054007-06357
Product Name Terminals - Quick Connects, Quick Disconnect Connectors 3M Scotchlok Red Butted Nylon Butted Quick-Disconnect Terminal MNHU18-250DMIK - 1.2 in Length - 0.065 in Inside Diameter
Terminal Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Magnet Wire Terminals - 1-1394429-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 31 to 33 AWG
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1006-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details
2 suppliers
rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Butt Connector, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Butt Terminal
Material Copper
Features Insulated
View Details