3M Terminal, Fork, Stud 6, Crimp, Red; Product Range 3M MNG18-6FB/SX

Description
TERMINAL, FORK, STUD 6, CRIMP, RED; Product Range:Scotchlok Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
Datasheet
Description
TERMINAL, FORK, STUD 6, CRIMP, RED; Product Range:Scotchlok Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Fork, Stud 6, Crimp, Red; Product Range 3M - 66W6342 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork, Stud 6, Crimp, Red; Product Range 3M
66W6342
Terminal, Fork, Stud 6, Crimp, Red; Product Range 3M 66W6342
TERMINAL, FORK, STUD 6, CRIMP, RED; Product Range:Scotchlok Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, FORK, STUD 6, CRIMP, RED; Product Range:Scotchlok Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet
3M Scotchlok Red Locking Butted Nylon Butted Fork & Spade Terminal MNG18-6FB/SX - 0.84 in Length - 0.25 in Fork Width - #6 Stud - 051128-58951 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Red Locking Butted Nylon Butted Fork & Spade Terminal MNG18-6FB/SX - 0.84 in Length - 0.25 in Fork Width - #6 Stud
051128-58951
3M Scotchlok Red Locking Butted Nylon Butted Fork & Spade Terminal MNG18-6FB/SX - 0.84 in Length - 0.25 in Fork Width - #6 Stud 051128-58951
The 3M Scotchlok red locking butted nylon butted fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.69 in. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.84 in.

The 3M Scotchlok red locking butted nylon butted fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.69 in. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.84 in.

Buy Now
Sheung Wan, Hong Kong
Terminals
MNG18-6FB/SX
Terminals MNG18-6FB/SX
Terminals BLOCK FORK NYL INS BTL BS-31-6S-NB

Terminals BLOCK FORK NYL INS BTL BS-31-6S-NB

Buy Now

Technical Specifications

  Newark, An Avnet Company R. S. Hughes Company, Inc. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 66W6342 051128-58951 MNG18-6FB/SX
Product Name Terminal, Fork, Stud 6, Crimp, Red; Product Range 3M 3M Scotchlok Red Locking Butted Nylon Butted Fork & Spade Terminal MNG18-6FB/SX - 0.84 in Length - 0.25 in Fork Width - #6 Stud Terminals
Terminal Type Spade Crimp Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Un-Insulated Ferrules - 2216.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 20 AWG
View Details
Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
Terminal, Solder, 20Awg; Product Range Amphenol Communications Solutions - 83X7888 - Newark, An Avnet Company
Specs
Terminal Type Specialty
Features RoHS
View Details
2 suppliers