3M 3M Scotchlok Red Locking Butted Nylon Butted Fork & Spade Terminal MNG18-6FB/SK - 0.84 in Length - 0.25 in Fork Width - #6 Stud MNG18-6FB/SK

Description
The 3M Scotchlok red locking butted nylon butted fork & spade terminal is sold 1000 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.69 in. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.84 in.
Description
The 3M Scotchlok red locking butted nylon butted fork & spade terminal is sold 1000 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.69 in. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.84 in.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok Red Locking Butted Nylon Butted Fork & Spade Terminal MNG18-6FB/SK - 0.84 in Length - 0.25 in Fork Width - #6 Stud - 054007-01214 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Red Locking Butted Nylon Butted Fork & Spade Terminal MNG18-6FB/SK - 0.84 in Length - 0.25 in Fork Width - #6 Stud
054007-01214
3M Scotchlok Red Locking Butted Nylon Butted Fork & Spade Terminal MNG18-6FB/SK - 0.84 in Length - 0.25 in Fork Width - #6 Stud 054007-01214
The 3M Scotchlok red locking butted nylon butted fork & spade terminal is sold 1000 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.69 in. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.84 in.

The 3M Scotchlok red locking butted nylon butted fork & spade terminal is sold 1000 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.69 in. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.84 in.

Buy Now
Sheung Wan, Hong Kong
Terminals
MNG18-6FB/SK
Terminals MNG18-6FB/SK
Terminals B-10-501K BS-31-6S-NB 78229

Terminals B-10-501K BS-31-6S-NB 78229

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 054007-01214 MNG18-6FB/SK
Product Name 3M Scotchlok Red Locking Butted Nylon Butted Fork & Spade Terminal MNG18-6FB/SK - 0.84 in Length - 0.25 in Fork Width - #6 Stud Terminals
Terminal Type Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Bootlace Ferrules - 1787351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 2.5 mm2
View Details
Un-Insulated Ferrules - 2393.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 6 AWG
View Details
8104 Nailclip on 0.250″ Spade Lug Adapter - 8104 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug
View Details