3M 3M Scotchlok Red Insulation Grip Nylon Insulation Grip Pin Terminal MNG18-47PX-A - 0.9 in Length - 0.47 in Pin Length - 0.075 in Pin Diameter MNG18-47PX-A

Description
The 3M Scotchlok red insulation grip nylon insulation grip pin terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.9 in.
Description
The 3M Scotchlok red insulation grip nylon insulation grip pin terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.9 in.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok Red Insulation Grip Nylon Insulation Grip Pin Terminal MNG18-47PX-A - 0.9 in Length - 0.47 in Pin Length - 0.075 in Pin Diameter - 051128-58845 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Red Insulation Grip Nylon Insulation Grip Pin Terminal MNG18-47PX-A - 0.9 in Length - 0.47 in Pin Length - 0.075 in Pin Diameter
051128-58845
3M Scotchlok Red Insulation Grip Nylon Insulation Grip Pin Terminal MNG18-47PX-A - 0.9 in Length - 0.47 in Pin Length - 0.075 in Pin Diameter 051128-58845
The 3M Scotchlok red insulation grip nylon insulation grip pin terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.9 in.

The 3M Scotchlok red insulation grip nylon insulation grip pin terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.9 in.

Buy Now
Sheung Wan, Hong Kong
Terminals
MNG18-47PX-A
Terminals MNG18-47PX-A
Terminals PIN NYLON INS. BOTTLE

Terminals PIN NYLON INS. BOTTLE

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 051128-58845 MNG18-47PX-A
Product Name 3M Scotchlok Red Insulation Grip Nylon Insulation Grip Pin Terminal MNG18-47PX-A - 0.9 in Length - 0.47 in Pin Length - 0.075 in Pin Diameter Terminals
Terminal Type Pin Terminal
Unlock Full Specs
to access all available technical data

Similar Products

3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
Bootlace Ferrules - 1571222 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.3400 mm2
View Details
Dual Wire Ferrules - 2795.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
8103 Nailclip on Double Banana Plug Adapter - 8103 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Banana
View Details