3M 3M Scotchlok Red Insulation Grip Nylon Insulation Grip Quick-Disconnect Terminal MNG18-250DMX - 0.92 in Length - 0.065 in Inside Diameter MNG18-250DMX

Description
The 3M Scotchlok red insulation grip nylon insulation grip quick-disconnect terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.92 in.
Description
The 3M Scotchlok red insulation grip nylon insulation grip quick-disconnect terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.92 in.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok Red Insulation Grip Nylon Insulation Grip Quick-Disconnect Terminal MNG18-250DMX - 0.92 in Length - 0.065 in Inside Diameter - 051128-58785 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Red Insulation Grip Nylon Insulation Grip Quick-Disconnect Terminal MNG18-250DMX - 0.92 in Length - 0.065 in Inside Diameter
051128-58785
3M Scotchlok Red Insulation Grip Nylon Insulation Grip Quick-Disconnect Terminal MNG18-250DMX - 0.92 in Length - 0.065 in Inside Diameter 051128-58785
The 3M Scotchlok red insulation grip nylon insulation grip quick-disconnect terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.92 in.

The 3M Scotchlok red insulation grip nylon insulation grip quick-disconnect terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.92 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Wire Terminals
Product Number 051128-58785
Product Name 3M Scotchlok Red Insulation Grip Nylon Insulation Grip Quick-Disconnect Terminal MNG18-250DMX - 0.92 in Length - 0.065 in Inside Diameter
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
Bootlace Ferrules - 1787314 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-3525-ND - DigiKey
Specs
Terminal Type Standard
Material Brass
View Details
2 suppliers