3M Terminals - Quick Connects, Quick Disconnect Connectors MNG18-187DFIK

Description
CONN QC RCPT 18-22AWG 0.187
Request a Quote Datasheet
Description
CONN QC RCPT 18-22AWG 0.187
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Quick Connects, Quick Disconnect Connectors - 3M157473-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
3M157473-ND
Terminals - Quick Connects, Quick Disconnect Connectors 3M157473-ND
CONN QC RCPT 18-22AWG 0.187

CONN QC RCPT 18-22AWG 0.187

Buy Now Datasheet
3M Scotchlok Red Butted Nylon Butted Quick-Disconnect Terminal MNG18-187DFIK - 0.81 in Length - 0.085 in Inside Diameter - 054007-11816 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Red Butted Nylon Butted Quick-Disconnect Terminal MNG18-187DFIK - 0.81 in Length - 0.085 in Inside Diameter
054007-11816
3M Scotchlok Red Butted Nylon Butted Quick-Disconnect Terminal MNG18-187DFIK - 0.81 in Length - 0.085 in Inside Diameter 054007-11816
The 3M Scotchlok red butted nylon butted quick-disconnect terminal is sold 1000 per case and is another quality product from 3M. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.81 in.

The 3M Scotchlok red butted nylon butted quick-disconnect terminal is sold 1000 per case and is another quality product from 3M. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.81 in.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Wire Terminals Wire Terminals
Product Number 3M157473-ND 054007-11816
Product Name Terminals - Quick Connects, Quick Disconnect Connectors 3M Scotchlok Red Butted Nylon Butted Quick-Disconnect Terminal MNG18-187DFIK - 0.81 in Length - 0.085 in Inside Diameter
Terminal Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
FLEX 2.54 - 73396-401RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Bootlace Ferrules - 1901973 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1 mm2
View Details
PCB & Surface Mount Screw Terminals - OP-055-M5-L1 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers