3M 3M Scotchlok Red Butted Nylon Butted Ring Terminal MNG18-14R/SX - 1.07 in Length - 0.47 in Wide - 0.07 in Inside Diameter - 1/4 in Stud MNG18-14R/SX

Description
The 3M Scotchlok red butted nylon butted ring terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted ring terminal is 0.84 in. The overall length measures 1.07 in.
Description
The 3M Scotchlok red butted nylon butted ring terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted ring terminal is 0.84 in. The overall length measures 1.07 in.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok Red Butted Nylon Butted Ring Terminal MNG18-14R/SX - 1.07 in Length - 0.47 in Wide - 0.07 in Inside Diameter - 1/4 in Stud - 051128-58944 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Red Butted Nylon Butted Ring Terminal MNG18-14R/SX - 1.07 in Length - 0.47 in Wide - 0.07 in Inside Diameter - 1/4 in Stud
051128-58944
3M Scotchlok Red Butted Nylon Butted Ring Terminal MNG18-14R/SX - 1.07 in Length - 0.47 in Wide - 0.07 in Inside Diameter - 1/4 in Stud 051128-58944
The 3M Scotchlok red butted nylon butted ring terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted ring terminal is 0.84 in. The overall length measures 1.07 in.

The 3M Scotchlok red butted nylon butted ring terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted ring terminal is 0.84 in. The overall length measures 1.07 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Wire Terminals
Product Number 051128-58944
Product Name 3M Scotchlok Red Butted Nylon Butted Ring Terminal MNG18-14R/SX - 1.07 in Length - 0.47 in Wide - 0.07 in Inside Diameter - 1/4 in Stud
Terminal Type Ring Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104505-5 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
PCB & Surface Mount Screw Terminals - OT-016-M5-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Ring Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details