3M Terminals MNG18-10FX

Description
Terminals FORK NYL INS BTL
Datasheet
Description
Terminals FORK NYL INS BTL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Terminals
MNG18-10FX
Terminals MNG18-10FX
Terminals FORK NYL INS BTL

Terminals FORK NYL INS BTL

Buy Now
3M Scotchlok Red Non-Locking Butted Nylon Butted Fork & Spade Terminal MNG18-10FX - 0.89 in Length - 0.34 in Fork Width - #10 Stud - 051128-58858 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Red Non-Locking Butted Nylon Butted Fork & Spade Terminal MNG18-10FX - 0.89 in Length - 0.34 in Fork Width - #10 Stud
051128-58858
3M Scotchlok Red Non-Locking Butted Nylon Butted Fork & Spade Terminal MNG18-10FX - 0.89 in Length - 0.34 in Fork Width - #10 Stud 051128-58858
The 3M Scotchlok red non-locking butted nylon butted fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.73 in. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.89 in.

The 3M Scotchlok red non-locking butted nylon butted fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.73 in. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.89 in.

Buy Now
Terminal, Fork, Stud 10, Crimp, Red; Product Range 3M - 66W6336 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork, Stud 10, Crimp, Red; Product Range 3M
66W6336
Terminal, Fork, Stud 10, Crimp, Red; Product Range 3M 66W6336
TERMINAL, FORK, STUD 10, CRIMP, RED; Product Range:Scotchlok Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, FORK, STUD 10, CRIMP, RED; Product Range:Scotchlok Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number MNG18-10FX 051128-58858 66W6336
Product Name Terminals 3M Scotchlok Red Non-Locking Butted Nylon Butted Fork & Spade Terminal MNG18-10FX - 0.89 in Length - 0.34 in Fork Width - #10 Stud Terminal, Fork, Stud 10, Crimp, Red; Product Range 3M
Terminal Type Fork Terminal Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2208.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Connector Contacts - 102437-1 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
0.250″ Insulated Spade Lug - 9208 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug
Features Insulated
View Details
Crocodile Clips - 1873805 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crocodile Clips
Material Nickel Plated
Features RoHS; Insulated
View Details