3M Terminals MNG14-8FLX

Description
Terminals LCKNG FORK, NYL INS BTL SS-32-8-NB
Datasheet
Description
Terminals LCKNG FORK, NYL INS BTL SS-32-8-NB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Terminals
MNG14-8FLX
Terminals MNG14-8FLX
Terminals LCKNG FORK, NYL INS BTL SS-32-8-NB

Terminals LCKNG FORK, NYL INS BTL SS-32-8-NB

Buy Now
3M Scotchlok Blue Locking Butted Nylon Butted Fork & Spade Terminal MNG14-8FLX - 0.89 in Length - 0.3 in Fork Width - #8 Stud - 051128-58796 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Blue Locking Butted Nylon Butted Fork & Spade Terminal MNG14-8FLX - 0.89 in Length - 0.3 in Fork Width - #8 Stud
051128-58796
3M Scotchlok Blue Locking Butted Nylon Butted Fork & Spade Terminal MNG14-8FLX - 0.89 in Length - 0.3 in Fork Width - #8 Stud 051128-58796
The 3M Scotchlok blue locking butted nylon butted fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.71 in. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.89 in.

The 3M Scotchlok blue locking butted nylon butted fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.71 in. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.89 in.

Buy Now
Terminal, Fork, Stud 8, Crimp, Blue; Product Range 3M - 66W6332 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork, Stud 8, Crimp, Blue; Product Range 3M
66W6332
Terminal, Fork, Stud 8, Crimp, Blue; Product Range 3M 66W6332
TERMINAL, FORK, STUD 8, CRIMP, BLUE; Product Range:Scotchlok Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, FORK, STUD 8, CRIMP, BLUE; Product Range:Scotchlok Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number MNG14-8FLX 051128-58796 66W6332
Product Name Terminals 3M Scotchlok Blue Locking Butted Nylon Butted Fork & Spade Terminal MNG14-8FLX - 0.89 in Length - 0.3 in Fork Width - #8 Stud Terminal, Fork, Stud 8, Crimp, Blue; Product Range 3M
Terminal Type Fork Terminal Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

0.025″ Spade Lug to Shrouded Banana Socket, Adapter - 9385 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug; Banana
View Details
Magnet Wire Terminals - 1123655-1 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 16 to 26 AWG
View Details
2 suppliers
FLEX 2.54 - 87680-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details